Manufacturer: EPCOS (TDK)
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 995604-B39881-B8547-
Categories: OEM Parts(A-B)
Alternative Parts (Cross-Reference): B39881-B8547-P810B39
Popularity: Low
Fake Threat In the Open Market: 70 pct.
Supply and Demand Status: Shortage
Mount: Surface Mount
RoHS: Compliant
Min Operating Temperature: -30 °C
Max Operating Temperature: 85 °C
| Win Source Electronics | |
|---|---|
| Product Category | Uncategorized Products |
| Product Number | 995604-B39881-B8547-P810 |
| Product Name | OEM Parts - OEM Parts (A - B) - B39881-B8547-P810 |