Manufacturer: EPCOS (TDK)
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1047673-B39881-B7654
Termination: SMD/SMT
Voltage Rating: 5 V
Impedance: 50 Ω
Frequency: 881.5 MHz
Categories: OEM Parts(A-B)
Alternative Parts (Cross-Reference): B39881-B7654-P810B39
Popularity: Low
Fake Threat In the Open Market: 59 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 85 °C
RoHS: Compliant
Min Operating Temperature: -30 °C
Insertion Loss (dB): 2.2 dB
| Win Source Electronics | |
|---|---|
| Product Category | Uncategorized Products |
| Product Number | 1047673-B39881-B7654-P810 |
| Product Name | OEM Parts - OEM Parts (A - B) - B39881-B7654-P810 |