EPCOS AG Filter, Saw, 868.3Mhz; Centre Frequency Epcos B39871B3734H110

Description
FILTER, SAW, 868.3MHZ; Centre Frequency:868.3MHz; Pass Band Frequency:868.15MHz to 868.45MHz; SAW Filter Applications:Remote Control Receivers; No. of Pins:6Pins; Filter Case Style:SMD; Product Range:-; Automotive Qualification RoHS Compliant: Yes
Datasheet
Description
FILTER, SAW, 868.3MHZ; Centre Frequency:868.3MHz; Pass Band Frequency:868.15MHz to 868.45MHz; SAW Filter Applications:Remote Control Receivers; No. of Pins:6Pins; Filter Case Style:SMD; Product Range:-; Automotive Qualification RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Filter, Saw, 868.3Mhz; Centre Frequency Epcos - 11X2852 - Newark, An Avnet Company
Chicago, IL, United States
Filter, Saw, 868.3Mhz; Centre Frequency Epcos
11X2852
Filter, Saw, 868.3Mhz; Centre Frequency Epcos 11X2852
FILTER, SAW, 868.3MHZ; Centre Frequency:868.3MHz; Pass Band Frequency:868.15MHz to 868.45MHz; SAW Filter Applications:Remote Control Receivers; No. of Pins:6Pins; Filter Case Style:SMD; Product Range:-; Automotive Qualification RoHS Compliant: Yes

FILTER, SAW, 868.3MHZ; Centre Frequency:868.3MHz; Pass Band Frequency:868.15MHz to 868.45MHz; SAW Filter Applications:Remote Control Receivers; No. of Pins:6Pins; Filter Case Style:SMD; Product Range:-; Automotive Qualification RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category IC Electronic Filters
Product Number 11X2852
Product Name Filter, Saw, 868.3Mhz; Centre Frequency Epcos
Standards and Certifications RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Active Filters - 1915027 - RS Components, Ltd.
RS Components, Ltd.
Specs
Filter Category Active Filter
Filter Type Low Pass; Low pass filter
Standards and Certifications RoHS
View Details
EMI RFI Filter - 844-QM23240TR13 - ERSAELECTRONICS PTE. LTD.
Specs
Filter Category Active Filter
Package Type Reel
View Details
Interface - Filters - Active - ML6426CS4 - Lingto Electronic Limited
Specs
Filter Category Active Filter
Filter Type Low Pass; Band Pass; Band Pass, Low Pass
Fc 30000 kHz
View Details
SAW Filters - 535-AFII-SW-0018-TTR-ND - DigiKey
Specs
Filter Category SAW Filter
Applications General; Meter Reading
Fc 460000 kHz
View Details