EPCOS AG Saw Filter, Surface Mount-Smd, 870Mhz; Center Frequency Epcos B39871B3716U410

Description
SAW FILTER, SURFACE MOUNT-SMD, 870MHZ; Center Frequency:869MHz; Pass Band Frequency:868MHz a 870MHz; SAW Filter Applications:Remote Control Receivers; No. of Pins:6Pins; Filter Case Style:SMD; Product Range:-; Filter Terminals:SMD RoHS Compliant: Yes
Datasheet
Description
SAW FILTER, SURFACE MOUNT-SMD, 870MHZ; Center Frequency:869MHz; Pass Band Frequency:868MHz a 870MHz; SAW Filter Applications:Remote Control Receivers; No. of Pins:6Pins; Filter Case Style:SMD; Product Range:-; Filter Terminals:SMD RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Saw Filter, Surface Mount-Smd, 870Mhz; Center Frequency Epcos - 29M0919 - Newark, An Avnet Company
Chicago, IL, United States
Saw Filter, Surface Mount-Smd, 870Mhz; Center Frequency Epcos
29M0919
Saw Filter, Surface Mount-Smd, 870Mhz; Center Frequency Epcos 29M0919
SAW FILTER, SURFACE MOUNT-SMD, 870MHZ; Center Frequency:869MHz; Pass Band Frequency:868MHz a 870MHz; SAW Filter Applications:Remote Control Receivers; No. of Pins:6Pins; Filter Case Style:SMD; Product Range:-; Filter Terminals:SMD RoHS Compliant: Yes

SAW FILTER, SURFACE MOUNT-SMD, 870MHZ; Center Frequency:869MHz; Pass Band Frequency:868MHz a 870MHz; SAW Filter Applications:Remote Control Receivers; No. of Pins:6Pins; Filter Case Style:SMD; Product Range:-; Filter Terminals:SMD RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category IC Electronic Filters
Product Number 29M0919
Product Name Saw Filter, Surface Mount-Smd, 870Mhz; Center Frequency Epcos
Filter Category SAW Filter
Unlock Full Specs
to access all available technical data

Similar Products

Active Filters - 1923086 - RS Components, Ltd.
RS Components, Ltd.
Specs
Filter Category Active Filter
Filter Type Low Pass; Low Pass Filter
Filter Class Switched Capacitor
View Details
Interface - Filters - Active - ML6420CS3 - Lingto Electronic Limited
Specs
Filter Category Active Filter
Filter Type Low Pass; Low Pass
Fc 3000 to 9300 kHz
View Details
3000MHz 25000MHz EMI RFI Filter - 844-TGL2201 - ERSAELECTRONICS PTE. LTD.
Specs
Filter Category Active Filter
View Details
Filters - Active - CS5376A-IQZR-ND - DigiKey
Specs
Filter Category Active Filter; Digital Filter
Applications General
Supply Voltage (VS) 3 to 5 volts
View Details
2 suppliers