EPCOS AG Saw Filter, Rf, 869Mhz; Center Frequency Epcos B39871B3715U410

Description
SAW FILTER, RF, 869MHZ; Center Frequency:869MHz; Pass Band Frequency:868MHz a 870MHz; SAW Filter Applications:Remote Control Receivers; No. of Pins:6Pins; Filter Case Style:SMD; Product Range:-; Automotive Qualification Standard:- RoHS Compliant: Yes
Datasheet
Description
SAW FILTER, RF, 869MHZ; Center Frequency:869MHz; Pass Band Frequency:868MHz a 870MHz; SAW Filter Applications:Remote Control Receivers; No. of Pins:6Pins; Filter Case Style:SMD; Product Range:-; Automotive Qualification Standard:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Saw Filter, Rf, 869Mhz; Center Frequency Epcos - 29M0918 - Newark, An Avnet Company
Chicago, IL, United States
Saw Filter, Rf, 869Mhz; Center Frequency Epcos
29M0918
Saw Filter, Rf, 869Mhz; Center Frequency Epcos 29M0918
SAW FILTER, RF, 869MHZ; Center Frequency:869MHz; Pass Band Frequency:868MHz a 870MHz; SAW Filter Applications:Remote Control Receivers; No. of Pins:6Pins; Filter Case Style:SMD; Product Range:-; Automotive Qualification Standard:- RoHS Compliant: Yes

SAW FILTER, RF, 869MHZ; Center Frequency:869MHz; Pass Band Frequency:868MHz a 870MHz; SAW Filter Applications:Remote Control Receivers; No. of Pins:6Pins; Filter Case Style:SMD; Product Range:-; Automotive Qualification Standard:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category IC Electronic Filters
Product Number 29M0918
Product Name Saw Filter, Rf, 869Mhz; Center Frequency Epcos
Filter Category SAW Filter
Unlock Full Specs
to access all available technical data

Similar Products

200W EMI RFI Filter - 844-TGL2927-SMTR7 - ERSAELECTRONICS PTE. LTD.
Specs
Filter Category Active Filter
Filter Type GaAs VPIN Limiter
Standards and Certifications RoHS
View Details
Interface - Filters - Active - MAX268BCNG - Lingto Electronic Limited
Specs
Filter Category Active Filter
Filter Type Band Pass; Band Pass
Fc 140 kHz
View Details
Active Filters - 1897171 - RS Components, Ltd.
RS Components, Ltd.
Specs
Filter Category Active Filter
Filter Type Low Pass; Low pass filter
Standards and Certifications RoHS
View Details
Low Pass Filter - Model 721 - Encore Electronics, Inc.
Encore Electronics, Inc.
Specs
Filter Category Active Filter
Filter Type Low Pass
Applications General
View Details