EPCOS AG SMD 868.3MHz Clock and Timing IC B39871-R858-H210

Description
Resonator 868.3MHz 4-Pin SMD Product overview: B39871-R858-H210 from EPCOS (TDK) is a Clock and Timing IC for clock generation, timing distribution, synchronization, RF systems, communication hardware, and digital boards. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 868.3MHz. Search-friendly keywords include clock generator, oscillator, timing, synchronization, SMD, 868.3MHz, Clock and Timing IC, Resonators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 174-B39871-R858-H210 can be used for catalog matching and distributor lookup.
Request a Quote
Description
Resonator 868.3MHz 4-Pin SMD Product overview: B39871-R858-H210 from EPCOS (TDK) is a Clock and Timing IC for clock generation, timing distribution, synchronization, RF systems, communication hardware, and digital boards. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 868.3MHz. Search-friendly keywords include clock generator, oscillator, timing, synchronization, SMD, 868.3MHz, Clock and Timing IC, Resonators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 174-B39871-R858-H210 can be used for catalog matching and distributor lookup.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
SMD 868.3MHz Clock and Timing IC - 174-B39871-R858-H210 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 868.3MHz Clock and Timing IC
174-B39871-R858-H210
SMD 868.3MHz Clock and Timing IC 174-B39871-R858-H210
Resonator 868.3MHz 4-Pin SMD Product overview: B39871-R858-H210 from EPCOS (TDK) is a Clock and Timing IC for clock generation, timing distribution, synchronization, RF systems, communication hardware, and digital boards. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 868.3MHz. Search-friendly keywords include clock generator, oscillator, timing, synchronization, SMD, 868.3MHz, Clock and Timing IC, Resonators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 174-B39871-R858-H210 can be used for catalog matching and distributor lookup.

Resonator 868.3MHz 4-Pin SMD Product overview: B39871-R858-H210 from EPCOS (TDK) is a Clock and Timing IC for clock generation, timing distribution, synchronization, RF systems, communication hardware, and digital boards. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 868.3MHz. Search-friendly keywords include clock generator, oscillator, timing, synchronization, SMD, 868.3MHz, Clock and Timing IC, Resonators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 174-B39871-R858-H210 can be used for catalog matching and distributor lookup.

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD.
Product Category IC Timers
Product Number 174-B39871-R858-H210
Product Name SMD 868.3MHz Clock and Timing IC
Package Type Cut Tape (CT)
Unlock Full Specs
to access all available technical data

Similar Products

Programmable Timers and Oscillators - 1727-3322-ND - DigiKey
Specs
Package Type Surface Mount; SOIC; "16-SOIC (0.154"", 3.90mm Width)"
Supply Voltage 2 to 6 volts
Frequency 89 MHz
View Details
Application Specific Clock/Timing - SLCY28346ZXC-ND - DigiKey
Specs
Bus Interface LVCMOS
Package Type Surface Mount; "56-TFSOP (0.240"", 6.10mm Width)"
Supply Voltage 3.13 to 3.46 volts
View Details
3 suppliers
Clock and Timing IC - 690-RV-8063-C7-32.768KHZ-20PPM-TA-QC - ERSAELECTRONICS PTE. LTD.
Specs
Package Type Tape & Reel (TR)
Supply Voltage 0.9000 to 5.5 volts
Operating Temperature -40 C (-40 F)
View Details
6 suppliers
Single High Speed CMOS Timer - ALD555PAL - Advanced Linear Devices, Inc.
Advanced Linear Devices, Inc.
Specs
Bus Interface CMOS
Package Type PDIP8
Supply Voltage 2 to 12 volts
View Details
2 suppliers