EPCOS AG 60 MHz EMI RFI Filter B39871-B3573-U310

Description
SAW Components Low-loss Filter 869,60 MHz Product overview: B39871-B3573-U310 from EPCOS (TDK) is an EMI RFI Filter for EMI/RFI suppression, power line filtering, signal conditioning, noise reduction, and compliance-oriented designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 60 MHz. Search-friendly keywords include EMI filter, RFI filter, noise suppression, power line filter, 60 MHz, EMI RFI Filter, SAW Filters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 836-B39871-B3573-U31 0 can be used for catalog matching and distributor lookup.
Request a Quote
Description
SAW Components Low-loss Filter 869,60 MHz Product overview: B39871-B3573-U310 from EPCOS (TDK) is an EMI RFI Filter for EMI/RFI suppression, power line filtering, signal conditioning, noise reduction, and compliance-oriented designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 60 MHz. Search-friendly keywords include EMI filter, RFI filter, noise suppression, power line filter, 60 MHz, EMI RFI Filter, SAW Filters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 836-B39871-B3573-U31 0 can be used for catalog matching and distributor lookup.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
60 MHz EMI RFI Filter - 836-B39871-B3573-U310 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
60 MHz EMI RFI Filter
836-B39871-B3573-U310
60 MHz EMI RFI Filter 836-B39871-B3573-U310
SAW Components Low-loss Filter 869,60 MHz Product overview: B39871-B3573-U310 from EPCOS (TDK) is an EMI RFI Filter for EMI/RFI suppression, power line filtering, signal conditioning, noise reduction, and compliance-oriented designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 60 MHz. Search-friendly keywords include EMI filter, RFI filter, noise suppression, power line filter, 60 MHz, EMI RFI Filter, SAW Filters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 836-B39871-B3573-U31 0 can be used for catalog matching and distributor lookup.

SAW Components Low-loss Filter 869,60 MHz Product overview: B39871-B3573-U310 from EPCOS (TDK) is an EMI RFI Filter for EMI/RFI suppression, power line filtering, signal conditioning, noise reduction, and compliance-oriented designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 60 MHz. Search-friendly keywords include EMI filter, RFI filter, noise suppression, power line filter, 60 MHz, EMI RFI Filter, SAW Filters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 836-B39871-B3573-U310 can be used for catalog matching and distributor lookup.

Supplier's Site
Laguna Hills, CA, United States
SAW Filters - B39871-B3573-U310
1150716-B39871-B3573-U310
SAW Filters - B39871-B3573-U310 1150716-B39871-B3573-U310
Manufacturer: EPCOS (TDK) Win Source Part Number: 1150716-B39871-B3573 -U310 Manufacturer Homepage: www.epcos.com RoHS State: Request Verification Popularity: Medium Fake Threat In the Open Market: 94 pct. Supply and Demand Status: Balance

Manufacturer: EPCOS (TDK)
Win Source Part Number: 1150716-B39871-B3573-U310
Manufacturer Homepage: www.epcos.com
RoHS State: Request Verification
Popularity: Medium
Fake Threat In the Open Market: 94 pct.
Supply and Demand Status: Balance

Buy Now

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category IC Electronic Filters IC Electronic Filters
Product Number 836-B39871-B3573-U310 1150716-B39871-B3573-U310
Product Name 60 MHz EMI RFI Filter SAW Filters - B39871-B3573-U310
Filter Category Active Filter SAW Filter
Unlock Full Specs
to access all available technical data

Similar Products

Active Filters - 1923354 - RS Components, Ltd.
RS Components, Ltd.
Specs
Filter Category Active Filter
Filter Type Low Pass; Low Pass Filter
Filter Class Switched Capacitor
View Details
Interface - Filters - Active - HSP43881JC-20 - Lingto Electronic Limited
Specs
Filter Category Active Filter
Filter Type Digital
View Details
200W EMI RFI Filter - 844-TGL2927-SMTR7 - ERSAELECTRONICS PTE. LTD.
Specs
Filter Category Active Filter
Filter Type GaAs VPIN Limiter
Standards and Certifications RoHS
View Details
Filters - Active - CS5378-ISZR-ND - DigiKey
Specs
Filter Category Active Filter; Digital Filter
Applications General
Supply Voltage (VS) 5.25 volts
View Details
2 suppliers