EPCOS AG 50 MHz EMI RFI Filter B39841-B4180-U410

Description
SAW Components Low-Loss Filter for Mobile Communication 836,50 MHz Product overview: B39841-B4180-U410 from EPCOS (TDK) is an EMI RFI Filter for EMI/RFI suppression, power line filtering, signal conditioning, noise reduction, and compliance-oriented designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 50 MHz. Search-friendly keywords include EMI filter, RFI filter, noise suppression, power line filter, 50 MHz, EMI RFI Filter, SAW Filters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 836-B39841-B4180-U41 0 can be used for catalog matching and distributor lookup.
Request a Quote
Description
SAW Components Low-Loss Filter for Mobile Communication 836,50 MHz Product overview: B39841-B4180-U410 from EPCOS (TDK) is an EMI RFI Filter for EMI/RFI suppression, power line filtering, signal conditioning, noise reduction, and compliance-oriented designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 50 MHz. Search-friendly keywords include EMI filter, RFI filter, noise suppression, power line filter, 50 MHz, EMI RFI Filter, SAW Filters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 836-B39841-B4180-U41 0 can be used for catalog matching and distributor lookup.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
50 MHz EMI RFI Filter - 836-B39841-B4180-U410 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
50 MHz EMI RFI Filter
836-B39841-B4180-U410
50 MHz EMI RFI Filter 836-B39841-B4180-U410
SAW Components Low-Loss Filter for Mobile Communication 836,50 MHz Product overview: B39841-B4180-U410 from EPCOS (TDK) is an EMI RFI Filter for EMI/RFI suppression, power line filtering, signal conditioning, noise reduction, and compliance-oriented designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 50 MHz. Search-friendly keywords include EMI filter, RFI filter, noise suppression, power line filter, 50 MHz, EMI RFI Filter, SAW Filters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 836-B39841-B4180-U41 0 can be used for catalog matching and distributor lookup.

SAW Components Low-Loss Filter for Mobile Communication 836,50 MHz Product overview: B39841-B4180-U410 from EPCOS (TDK) is an EMI RFI Filter for EMI/RFI suppression, power line filtering, signal conditioning, noise reduction, and compliance-oriented designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 50 MHz. Search-friendly keywords include EMI filter, RFI filter, noise suppression, power line filter, 50 MHz, EMI RFI Filter, SAW Filters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 836-B39841-B4180-U410 can be used for catalog matching and distributor lookup.

Supplier's Site
Laguna Hills, CA, United States
SAW Filters - B39841-B4180-U410
1150714-B39841-B4180-U410
SAW Filters - B39841-B4180-U410 1150714-B39841-B4180-U410
Manufacturer: EPCOS (TDK) Win Source Part Number: 1150714-B39841-B4180 -U410 Manufacturer Homepage: www.epcos.com Popularity: Medium Fake Threat In the Open Market: 92 pct. Supply and Demand Status: Balance

Manufacturer: EPCOS (TDK)
Win Source Part Number: 1150714-B39841-B4180-U410
Manufacturer Homepage: www.epcos.com
Popularity: Medium
Fake Threat In the Open Market: 92 pct.
Supply and Demand Status: Balance

Buy Now

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category IC Electronic Filters IC Electronic Filters
Product Number 836-B39841-B4180-U410 1150714-B39841-B4180-U410
Product Name 50 MHz EMI RFI Filter SAW Filters - B39841-B4180-U410
Filter Category Active Filter SAW Filter
Unlock Full Specs
to access all available technical data

Similar Products

Active Filters - 1897171 - RS Components, Ltd.
RS Components, Ltd.
Specs
Filter Category Active Filter
Filter Type Low Pass; Low pass filter
Standards and Certifications RoHS
View Details
Interface - Filters - Active - HSP48901GC-30 - Lingto Electronic Limited
Specs
Filter Category Active Filter
Filter Type FIR; FIR
Fc 30000 kHz
View Details
1030MHz 50Ohm EMI RFI Filter - 844-880367 - ERSAELECTRONICS PTE. LTD.
Specs
Filter Category Active Filter
View Details
Filters - Active - CS5376A-IQZR-ND - DigiKey
Specs
Filter Category Active Filter; Digital Filter
Applications General
Supply Voltage (VS) 3 to 5 volts
View Details
2 suppliers