EPCOS AG SMD 806MHz 100Ohm EMI RFI Filter B39811-B8302-P810

Description
SAW Filter RF 806MHz 3.9dB 100Ohm//56nH SMD 5 Pin SMT Product overview: B39811-B8302-P810 from EPCOS (TDK) is an EMI RFI Filter for EMI/RFI suppression, power line filtering, signal conditioning, noise reduction, and compliance-oriented designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 806MHz, 100Ohm. Search-friendly keywords include EMI filter, RFI filter, noise suppression, power line filter, SMD, 806MHz, 100Ohm, EMI RFI Filter, SAW Filters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 836-B39811-B8302-P81 0 can be used for catalog matching and distributor lookup.
Request a Quote
Description
SAW Filter RF 806MHz 3.9dB 100Ohm//56nH SMD 5 Pin SMT Product overview: B39811-B8302-P810 from EPCOS (TDK) is an EMI RFI Filter for EMI/RFI suppression, power line filtering, signal conditioning, noise reduction, and compliance-oriented designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 806MHz, 100Ohm. Search-friendly keywords include EMI filter, RFI filter, noise suppression, power line filter, SMD, 806MHz, 100Ohm, EMI RFI Filter, SAW Filters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 836-B39811-B8302-P81 0 can be used for catalog matching and distributor lookup.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
SMD 806MHz 100Ohm EMI RFI Filter - 836-B39811-B8302-P810 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 806MHz 100Ohm EMI RFI Filter
836-B39811-B8302-P810
SMD 806MHz 100Ohm EMI RFI Filter 836-B39811-B8302-P810
SAW Filter RF 806MHz 3.9dB 100Ohm//56nH SMD 5 Pin SMT Product overview: B39811-B8302-P810 from EPCOS (TDK) is an EMI RFI Filter for EMI/RFI suppression, power line filtering, signal conditioning, noise reduction, and compliance-oriented designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 806MHz, 100Ohm. Search-friendly keywords include EMI filter, RFI filter, noise suppression, power line filter, SMD, 806MHz, 100Ohm, EMI RFI Filter, SAW Filters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 836-B39811-B8302-P81 0 can be used for catalog matching and distributor lookup.

SAW Filter RF 806MHz 3.9dB 100Ohm//56nH SMD 5 Pin SMT Product overview: B39811-B8302-P810 from EPCOS (TDK) is an EMI RFI Filter for EMI/RFI suppression, power line filtering, signal conditioning, noise reduction, and compliance-oriented designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 806MHz, 100Ohm. Search-friendly keywords include EMI filter, RFI filter, noise suppression, power line filter, SMD, 806MHz, 100Ohm, EMI RFI Filter, SAW Filters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 836-B39811-B8302-P810 can be used for catalog matching and distributor lookup.

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD.
Product Category IC Electronic Filters
Product Number 836-B39811-B8302-P810
Product Name SMD 806MHz 100Ohm EMI RFI Filter
Filter Category Active Filter
Unlock Full Specs
to access all available technical data

Similar Products

3.6GHz EMI RFI Filter - 844-QPQ3500TR7 - ERSAELECTRONICS PTE. LTD.
Specs
Filter Category Active Filter
Standards and Certifications RoHS
Package Type Reel
View Details
Specs
Filter Category Active Filter
Filter Type Low Pass; Butterworth, Low Pass Switched Capacitor
Fc 15 kHz
View Details
Active Filters - 1898463 - RS Components, Ltd.
RS Components, Ltd.
Specs
Filter Category Active Filter
Filter Type Low Pass; Low pass filter
Standards and Certifications RoHS
View Details
Notch Reject Filter - Model FL724 - Encore Electronics, Inc.
Encore Electronics, Inc.
Specs
Filter Category Active Filter
Filter Type Band Reject
Filter Class Switched Capacitor
View Details