Manufacturer: EPCOS (TDK)
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1147367-B39805-B1729
Length: 7 mm
Height: 1.33 mm
Number of Pins: 12
Categories: Custom Parts
Popularity: Medium
Fake Threat In the Open Market: 57 pct.
Supply and Demand Status: Limited
Mount: Surface Mount
RoHS: Non-Compliant
Min Operating Temperature: -40 °C
Insertion Loss (dB): 19.6 dB
Max Operating Temperature: 105 °C
| Win Source Electronics | |
|---|---|
| Product Category | Uncategorized Products |
| Product Number | 1147367-B39805-B1729-H810 |
| Product Name | Custom Parts - Custom Parts (B - D) - B39805-B1729-H810 |