EPCOS AG Filter, Saw, Tx, W-Cdma, Band 13; Centre Frequency Epcos B39781B9865P810

Description
FILTER, SAW, TX, W-CDMA, BAND 13; Centre Frequency:782MHz; Pass Band Frequency:777MHz to 787MHz; SAW Filter Applications:LTE; No. of Pins:5Pins; Filter Case Style:SMD; Product Range:-; Automotive Qualification Standard:-; SVHC:No RoHS Compliant: Yes
Datasheet
Description
FILTER, SAW, TX, W-CDMA, BAND 13; Centre Frequency:782MHz; Pass Band Frequency:777MHz to 787MHz; SAW Filter Applications:LTE; No. of Pins:5Pins; Filter Case Style:SMD; Product Range:-; Automotive Qualification Standard:-; SVHC:No RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Filter, Saw, Tx, W-Cdma, Band 13; Centre Frequency Epcos - 11X2846 - Newark, An Avnet Company
Chicago, IL, United States
Filter, Saw, Tx, W-Cdma, Band 13; Centre Frequency Epcos
11X2846
Filter, Saw, Tx, W-Cdma, Band 13; Centre Frequency Epcos 11X2846
FILTER, SAW, TX, W-CDMA, BAND 13; Centre Frequency:782MHz; Pass Band Frequency:777MHz to 787MHz; SAW Filter Applications:LTE; No. of Pins:5Pins; Filter Case Style:SMD; Product Range:-; Automotive Qualification Standard:-; SVHC:No RoHS Compliant: Yes

FILTER, SAW, TX, W-CDMA, BAND 13; Centre Frequency:782MHz; Pass Band Frequency:777MHz to 787MHz; SAW Filter Applications:LTE; No. of Pins:5Pins; Filter Case Style:SMD; Product Range:-; Automotive Qualification Standard:-; SVHC:No RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category IC Electronic Filters
Product Number 11X2846
Product Name Filter, Saw, Tx, W-Cdma, Band 13; Centre Frequency Epcos
Standards and Certifications RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Active Filters - 1898463P - RS Components, Ltd.
RS Components, Ltd.
Specs
Filter Category Active Filter
Filter Type Low Pass; Low Pass Filter
Filter Class Switched Capacitor
View Details
Interface - Filters - Active - MXL1062CN8 - Lingto Electronic Limited
Specs
Filter Category Active Filter
Filter Type Low Pass; Low Pass
Fc 20 kHz
View Details
EMI RFI Filter - 844-QPQ1287TR7 - ERSAELECTRONICS PTE. LTD.
Specs
Filter Category Active Filter
View Details
Seismic Total-s (multi-channel) - CS5376A - Cirrus Logic, Inc.
Specs
Filter Category Active Filter
Supply Voltage (VS) 3.3 to 5 volts
Package Type TQFP
View Details