Manufacturer: EPCOS (TDK)
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 958347-B39741B9480M4
Termination: SMD/SMT
Voltage Rating: 5 V
Frequency: 740 MHz
Bandwidth: 12 MHz
Categories: OEM Parts(A-B)
Alternative Parts (Cross-Reference): B39741B9480M410B3974
Popularity: Low
Fake Threat In the Open Market: 59 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 85 °C
Mount: Surface Mount
RoHS: Compliant
Min Operating Temperature: -30 °C
| Win Source Electronics | |
|---|---|
| Product Category | Uncategorized Products |
| Product Number | 958347-B39741B9480M410 |
| Product Name | OEM Parts - OEM Parts (A - B) - B39741B9480M410 |