Manufacturer: EPCOS (TDK)
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1131916-B39710B3874U
Termination: SMD/SMT
Frequency: 71.1 MHz
Number of Pins: 10
Categories: EMI / RFI Components
Popularity: Medium
Fake Threat In the Open Market: 60 pct.
Supply and Demand Status: Limited
RoHS: Compliant
Min Operating Temperature: -40 °C
Max Operating Temperature: 85 °C
| Win Source Electronics | |
|---|---|
| Product Category | RFID Chips |
| Product Number | 1131916-B39710B3874U210 |
| Product Name | EMI / RFI Components - B39710B3874U210 |
| Frequency | 7.11E7 Hz |