EPCOS AG EMI / RFI Components - B39521-B5141-U410 B39521-B5141-U410

Description
Manufacturer: EPCOS (TDK) Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1047640-B39521-B5141 -U410 Length: 3 mm Height: 1.1 mm Number of Pins: 6 Categories: EMI / RFI Components Alternative Parts (Cross-Reference): B39521-B5141-U410B39 521B5141U410; Popularity: Low Fake Threat In the Open Market: 57 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 85 °C Mount: Surface Mount RoHS: Compliant Radiation Hardening: No Min Operating Temperature: -40 °C Insertion Loss (dB): 2.3 dB Load Impedance: 50 Ω
Request a Quote
Description
Manufacturer: EPCOS (TDK) Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1047640-B39521-B5141 -U410 Length: 3 mm Height: 1.1 mm Number of Pins: 6 Categories: EMI / RFI Components Alternative Parts (Cross-Reference): B39521-B5141-U410B39 521B5141U410; Popularity: Low Fake Threat In the Open Market: 57 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 85 °C Mount: Surface Mount RoHS: Compliant Radiation Hardening: No Min Operating Temperature: -40 °C Insertion Loss (dB): 2.3 dB Load Impedance: 50 Ω
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
EMI / RFI Components - B39521-B5141-U410 - 1047640-B39521-B5141-U410 - Win Source Electronics
Laguna Hills, CA, United States
EMI / RFI Components - B39521-B5141-U410
1047640-B39521-B5141-U410
EMI / RFI Components - B39521-B5141-U410 1047640-B39521-B5141-U410
Manufacturer: EPCOS (TDK) Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1047640-B39521-B5141 -U410 Length: 3 mm Height: 1.1 mm Number of Pins: 6 Categories: EMI / RFI Components Alternative Parts (Cross-Reference): B39521-B5141-U410B39 521B5141U410; Popularity: Low Fake Threat In the Open Market: 57 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 85 °C Mount: Surface Mount RoHS: Compliant Radiation Hardening: No Min Operating Temperature: -40 °C Insertion Loss (dB): 2.3 dB Load Impedance: 50 Ω

Manufacturer: EPCOS (TDK)
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1047640-B39521-B5141-U410
Length: 3 mm
Height: 1.1 mm
Number of Pins: 6
Categories: EMI / RFI Components
Alternative Parts (Cross-Reference): B39521-B5141-U410B39521B5141U410;
Popularity: Low
Fake Threat In the Open Market: 57 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 85 °C
Mount: Surface Mount
RoHS: Compliant
Radiation Hardening: No
Min Operating Temperature: -40 °C
Insertion Loss (dB): 2.3 dB
Load Impedance: 50 Ω

Buy Now

Technical Specifications

  Win Source Electronics
Product Category RFID Chips
Product Number 1047640-B39521-B5141-U410
Product Name EMI / RFI Components - B39521-B5141-U410
Unlock Full Specs
to access all available technical data

Similar Products

PA6512-AE Z Axis RFID Coil - PA6512-AE - Coilcraft, Inc.
Specs
RFID Product Tag / Transponder
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
LEGIC Smartcard ICs for DESFire MIFARE - ATC1024-MV110 - LEGIC Identsystems
Specs
Frequency 1.36E7 Hz
Memory 7552 bits
Reading Speed 26.48 kbps
View Details