TDK Corporation EMI / RFI Components - B39481B800U310 B39481B800U310

Description
Manufacturer: TDK Corporation Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1047638-B39481B800U3 10 Termination: SMD/SMT Frequency: 480 MHz Number of Pins: 8 Categories: EMI / RFI Components Alternative Parts (Cross-Reference): B39481B800U310B39481 -B800-U310; Popularity: Low Fake Threat In the Open Market: 50 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 85 °C Mount: Surface Mount RoHS: Compliant Min Operating Temperature: -25 °C Load Impedance: 50 Ω
Request a Quote
Description
Manufacturer: TDK Corporation Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1047638-B39481B800U3 10 Termination: SMD/SMT Frequency: 480 MHz Number of Pins: 8 Categories: EMI / RFI Components Alternative Parts (Cross-Reference): B39481B800U310B39481 -B800-U310; Popularity: Low Fake Threat In the Open Market: 50 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 85 °C Mount: Surface Mount RoHS: Compliant Min Operating Temperature: -25 °C Load Impedance: 50 Ω
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
EMI / RFI Components - B39481B800U310 - 1047638-B39481B800U310 - Win Source Electronics
Laguna Hills, CA, United States
EMI / RFI Components - B39481B800U310
1047638-B39481B800U310
EMI / RFI Components - B39481B800U310 1047638-B39481B800U310
Manufacturer: TDK Corporation Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1047638-B39481B800U3 10 Termination: SMD/SMT Frequency: 480 MHz Number of Pins: 8 Categories: EMI / RFI Components Alternative Parts (Cross-Reference): B39481B800U310B39481 -B800-U310; Popularity: Low Fake Threat In the Open Market: 50 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 85 °C Mount: Surface Mount RoHS: Compliant Min Operating Temperature: -25 °C Load Impedance: 50 Ω

Manufacturer: TDK Corporation
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1047638-B39481B800U310
Termination: SMD/SMT
Frequency: 480 MHz
Number of Pins: 8
Categories: EMI / RFI Components
Alternative Parts (Cross-Reference): B39481B800U310B39481-B800-U310;
Popularity: Low
Fake Threat In the Open Market: 50 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 85 °C
Mount: Surface Mount
RoHS: Compliant
Min Operating Temperature: -25 °C
Load Impedance: 50 Ω

Buy Now

Technical Specifications

  Win Source Electronics
Product Category RFID Chips
Product Number 1047638-B39481B800U310
Product Name EMI / RFI Components - B39481B800U310
Frequency 4.80E8 Hz
Unlock Full Specs
to access all available technical data

Similar Products

5315TC Series RFID Transponder Coils for Harsh Environments - 5315TC-415 5315TC-415XGLD - Coilcraft, Inc.
Specs
RFID Product Tag / Transponder
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
LEGIC Smartcard ICs for DESFire MIFARE - ATC4096-MP312 - LEGIC Identsystems
Specs
Frequency 13.56 Hz
Memory 26624 to 32768 bits
Reading Speed 3392 kbps
View Details
RF/IF and RFID - RFID Transponders, Tags - 1200185-AS3956-ATDM-I3 - Win Source Electronics
Specs
RFID Product Tag / Transponder
Frequency 1.36E7 Hz
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details