EPCOS AG EMI / RFI Components - B39458-M4952-M100 B39458-M4952-M100

Description
Manufacturer: EPCOS (TDK) Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1047637-B39458-M4952 -M100 Termination: Radial Frequency: 45.75 MHz Number of Pins: 5 Categories: EMI / RFI Components Alternative Parts (Cross-Reference): B39458-M4952-M100B39 458M4952M100; Popularity: Low Fake Threat In the Open Market: 54 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 65 °C Lead Free: Yes Mount: Through Hole RoHS: Compliant Min Operating Temperature: -25 °C
Request a Quote
Description
Manufacturer: EPCOS (TDK) Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1047637-B39458-M4952 -M100 Termination: Radial Frequency: 45.75 MHz Number of Pins: 5 Categories: EMI / RFI Components Alternative Parts (Cross-Reference): B39458-M4952-M100B39 458M4952M100; Popularity: Low Fake Threat In the Open Market: 54 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 65 °C Lead Free: Yes Mount: Through Hole RoHS: Compliant Min Operating Temperature: -25 °C
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
EMI / RFI Components - B39458-M4952-M100 - 1047637-B39458-M4952-M100 - Win Source Electronics
Laguna Hills, CA, United States
EMI / RFI Components - B39458-M4952-M100
1047637-B39458-M4952-M100
EMI / RFI Components - B39458-M4952-M100 1047637-B39458-M4952-M100
Manufacturer: EPCOS (TDK) Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1047637-B39458-M4952 -M100 Termination: Radial Frequency: 45.75 MHz Number of Pins: 5 Categories: EMI / RFI Components Alternative Parts (Cross-Reference): B39458-M4952-M100B39 458M4952M100; Popularity: Low Fake Threat In the Open Market: 54 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 65 °C Lead Free: Yes Mount: Through Hole RoHS: Compliant Min Operating Temperature: -25 °C

Manufacturer: EPCOS (TDK)
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1047637-B39458-M4952-M100
Termination: Radial
Frequency: 45.75 MHz
Number of Pins: 5
Categories: EMI / RFI Components
Alternative Parts (Cross-Reference): B39458-M4952-M100B39458M4952M100;
Popularity: Low
Fake Threat In the Open Market: 54 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 65 °C
Lead Free: Yes
Mount: Through Hole
RoHS: Compliant
Min Operating Temperature: -25 °C

Buy Now

Technical Specifications

  Win Source Electronics
Product Category RFID Chips
Product Number 1047637-B39458-M4952-M100
Product Name EMI / RFI Components - B39458-M4952-M100
Frequency 4.58E7 Hz
Unlock Full Specs
to access all available technical data

Similar Products

5315TC Series RFID Transponder Coils for Harsh Environments - 5315TC-404 5315TC-404XGLD - Coilcraft, Inc.
Specs
RFID Product Tag / Transponder
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
AS3953 NFC Interface Tag.  NFC to SPI interface chip - AS3953 - ams
Specs
RFID Product Tag / Transponder
Frequency 1.36E7 Hz
Memory 1 bits
View Details
LEGIC Smartcard ICs for DESFire MIFARE - ATC256-MV410 - LEGIC Identsystems
Specs
Memory 1792 bits
Reading Speed 26.48 kbps
Detection Range 70.00 cm (27.56 inch)
View Details