EPCOS AG EMI / RFI Components - B39440-X6965-D100 B39440-X6965-D100

Description
Manufacturer: EPCOS (TDK) Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1135252-B39440-X6965 -D100 Packaging: Tape & Reel (TR) Length: 13.6906 mm Frequency: 44 MHz Height: 2.3876 mm Width: 4.8006 mm Categories: EMI / RFI Components Case / Package: SIP Popularity: Medium Fake Threat In the Open Market: 54 pct. Supply and Demand Status: Limited Lead Free: Lead Free Mount: Through Hole RoHS: Compliant Insertion Loss (dB): 14.7 dB
Request a Quote
Description
Manufacturer: EPCOS (TDK) Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1135252-B39440-X6965 -D100 Packaging: Tape & Reel (TR) Length: 13.6906 mm Frequency: 44 MHz Height: 2.3876 mm Width: 4.8006 mm Categories: EMI / RFI Components Case / Package: SIP Popularity: Medium Fake Threat In the Open Market: 54 pct. Supply and Demand Status: Limited Lead Free: Lead Free Mount: Through Hole RoHS: Compliant Insertion Loss (dB): 14.7 dB
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
EMI / RFI Components - B39440-X6965-D100 - 1135252-B39440-X6965-D100 - Win Source Electronics
Laguna Hills, CA, United States
EMI / RFI Components - B39440-X6965-D100
1135252-B39440-X6965-D100
EMI / RFI Components - B39440-X6965-D100 1135252-B39440-X6965-D100
Manufacturer: EPCOS (TDK) Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1135252-B39440-X6965 -D100 Packaging: Tape & Reel (TR) Length: 13.6906 mm Frequency: 44 MHz Height: 2.3876 mm Width: 4.8006 mm Categories: EMI / RFI Components Case / Package: SIP Popularity: Medium Fake Threat In the Open Market: 54 pct. Supply and Demand Status: Limited Lead Free: Lead Free Mount: Through Hole RoHS: Compliant Insertion Loss (dB): 14.7 dB

Manufacturer: EPCOS (TDK)
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1135252-B39440-X6965-D100
Packaging: Tape & Reel (TR)
Length: 13.6906 mm
Frequency: 44 MHz
Height: 2.3876 mm
Width: 4.8006 mm
Categories: EMI / RFI Components
Case / Package: SIP
Popularity: Medium
Fake Threat In the Open Market: 54 pct.
Supply and Demand Status: Limited
Lead Free: Lead Free
Mount: Through Hole
RoHS: Compliant
Insertion Loss (dB): 14.7 dB

Buy Now

Technical Specifications

  Win Source Electronics
Product Category RFID Chips
Product Number 1135252-B39440-X6965-D100
Product Name EMI / RFI Components - B39440-X6965-D100
Frequency 4.40E7 Hz
Unlock Full Specs
to access all available technical data

Similar Products

5315TC Series RFID Transponder Coils for Harsh Environments - 5315TC-374 5315TC-374XGLD - Coilcraft, Inc.
Specs
RFID Product Tag / Transponder
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
RF/IF and RFID - 123318-AS3910-BQFT-100 - Win Source Electronics
Specs
Frequency 1.36E7 Hz
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
LEGIC Smartcard ICs for DESFire MIFARE - CTC4096-MM410 - LEGIC Identsystems
Specs
Memory 8016 to 23872 bits
Reading Speed 424 kbps
Detection Range 10.00 to 70.00 cm (3.94 to 27.56 inch)
View Details