EPCOS AG Saw Resonator, 433.92Mhz, Smd, Full Reel; Frequency Epcos B39431R960H110

Description
SAW RESONATOR, 433.92MHZ, SMD, FULL REEL; Frequency:433.92MHz; Oscillator Mounting:SMD; No. of Pins:6 Pin; Resonant Impedance:50ohm; Frequency Tolerance:-; Product Range:-; Operating Temperature Min:-40°C; No. of Pins:6Pins RoHS Compliant: Yes
Datasheet
Description
SAW RESONATOR, 433.92MHZ, SMD, FULL REEL; Frequency:433.92MHz; Oscillator Mounting:SMD; No. of Pins:6 Pin; Resonant Impedance:50ohm; Frequency Tolerance:-; Product Range:-; Operating Temperature Min:-40°C; No. of Pins:6Pins RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Saw Resonator, 433.92Mhz, Smd, Full Reel; Frequency Epcos - 29M0914 - Newark, An Avnet Company
Chicago, IL, United States
Saw Resonator, 433.92Mhz, Smd, Full Reel; Frequency Epcos
29M0914
Saw Resonator, 433.92Mhz, Smd, Full Reel; Frequency Epcos 29M0914
SAW RESONATOR, 433.92MHZ, SMD, FULL REEL; Frequency:433.92MHz; Oscillator Mounting:SMD; No. of Pins:6 Pin; Resonant Impedance:50ohm; Frequency Tolerance:-; Product Range:-; Operating Temperature Min:-40°C; No. of Pins:6Pins RoHS Compliant: Yes

SAW RESONATOR, 433.92MHZ, SMD, FULL REEL; Frequency:433.92MHz; Oscillator Mounting:SMD; No. of Pins:6 Pin; Resonant Impedance:50ohm; Frequency Tolerance:-; Product Range:-; Operating Temperature Min:-40°C; No. of Pins:6Pins RoHS Compliant: Yes

Supplier's Site Datasheet
Saw Resonator, 433.92Mhz, Smd; Frequency Epcos - 59T9557 - Newark, An Avnet Company
Chicago, IL, United States
Saw Resonator, 433.92Mhz, Smd; Frequency Epcos
59T9557
Saw Resonator, 433.92Mhz, Smd; Frequency Epcos 59T9557
SAW RESONATOR, 433.92MHZ, SMD; Frequency:433.92MHz; Oscillator Mounting:SMD; No. of Pins:6 Pin; Resonant Impedance:50ohm; Frequency Tolerance:-; Product Range:-; Operating Temperature Min:-40°C; Operating Temperature Max:125°C RoHS Compliant: Yes

SAW RESONATOR, 433.92MHZ, SMD; Frequency:433.92MHz; Oscillator Mounting:SMD; No. of Pins:6 Pin; Resonant Impedance:50ohm; Frequency Tolerance:-; Product Range:-; Operating Temperature Min:-40°C; Operating Temperature Max:125°C RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resonators
Product Number 29M0914
Product Name Saw Resonator, 433.92Mhz, Smd, Full Reel; Frequency Epcos
Resonator Type SAW; RC Resonator
Unlock Full Specs
to access all available technical data

Similar Products

Crystal Resonator - SMCM-3225 25MHz - Interquip Electronics Co., Ltd.
Interquip Electronics Co., Ltd.
Specs
Package / Form Factor Surface Mount
Features / Standards RoHS; Lead-Free
Frequency 25 MHz
View Details
Surface Mount Crystals - ECS-80-12-33Q-GN-TR - ECS Inc. International
Specs
Package / Form Factor Surface Mount
Features / Standards RoHS
Frequency 8 MHz
View Details
6 suppliers
Resonators - 1761-DR12F36Q0892DNB-ND - DigiKey
Specs
Resonator Type Ceramic
Frequency Tolerance 1 %
View Details
MMD Components / Monitor Quartztek
Specs
Resonator Type SAW
Package / Form Factor Surface Mount (optional feature); Through Hole (optional feature)
Frequency 320 MHz
View Details