EPCOS AG Saw Filter, Rf, 433.92Mhz; Center Frequency Epcos B39431B3710U410

Description
SAW FILTER, RF, 433.92MHZ; Center Frequency:433.92MHz; Pass Band Frequency:433MHz a 434.71MHz; SAW Filter Applications:Remote Control Receivers; No. of Pins:6Pins; Filter Case Style:SMD; Product Range:-; Filter Terminals:SMD RoHS Compliant: Yes
Datasheet
Description
SAW FILTER, RF, 433.92MHZ; Center Frequency:433.92MHz; Pass Band Frequency:433MHz a 434.71MHz; SAW Filter Applications:Remote Control Receivers; No. of Pins:6Pins; Filter Case Style:SMD; Product Range:-; Filter Terminals:SMD RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Saw Filter, Rf, 433.92Mhz; Center Frequency Epcos - 29M0902 - Newark, An Avnet Company
Chicago, IL, United States
Saw Filter, Rf, 433.92Mhz; Center Frequency Epcos
29M0902
Saw Filter, Rf, 433.92Mhz; Center Frequency Epcos 29M0902
SAW FILTER, RF, 433.92MHZ; Center Frequency:433.92MHz; Pass Band Frequency:433MHz a 434.71MHz; SAW Filter Applications:Remote Control Receivers; No. of Pins:6Pins; Filter Case Style:SMD; Product Range:-; Filter Terminals:SMD RoHS Compliant: Yes

SAW FILTER, RF, 433.92MHZ; Center Frequency:433.92MHz; Pass Band Frequency:433MHz a 434.71MHz; SAW Filter Applications:Remote Control Receivers; No. of Pins:6Pins; Filter Case Style:SMD; Product Range:-; Filter Terminals:SMD RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category IC Electronic Filters
Product Number 29M0902
Product Name Saw Filter, Rf, 433.92Mhz; Center Frequency Epcos
Filter Category SAW Filter
Unlock Full Specs
to access all available technical data

Similar Products

Active Filters - 1906083 - RS Components, Ltd.
RS Components, Ltd.
Specs
Filter Category Active Filter
Filter Type Low Pass; Elliptic, low pass filter
Standards and Certifications RoHS
View Details
Interface - Filters - Active - MAX268ACWG - Lingto Electronic Limited
Specs
Filter Category Active Filter
Filter Type Band Pass; Band Pass
Fc 140 kHz
View Details
EMI RFI Filter - 844-QPQ1907SR - ERSAELECTRONICS PTE. LTD.
Specs
Filter Category Active Filter
Filter Type Co-existence BAW Filter
Standards and Certifications RoHS
View Details
Seismic Total-s (multi-channel) - CS5376A - Cirrus Logic, Inc.
Specs
Filter Category Active Filter
Supply Voltage (VS) 3.3 to 5 volts
Package Type TQFP
View Details