EPCOS AG 42 MHz EMI RFI Filter B39431-B3567-U310

Description
Low-loss Filter 433,42 MHz Product overview: B39431-B3567-U310 from EPCOS (TDK) is an EMI RFI Filter for EMI/RFI suppression, power line filtering, signal conditioning, noise reduction, and compliance-oriented designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 42 MHz. Search-friendly keywords include EMI filter, RFI filter, noise suppression, power line filter, 42 MHz, EMI RFI Filter, SAW Filters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 836-B39431-B3567-U31 0 can be used for catalog matching and distributor lookup.
Request a Quote
Description
Low-loss Filter 433,42 MHz Product overview: B39431-B3567-U310 from EPCOS (TDK) is an EMI RFI Filter for EMI/RFI suppression, power line filtering, signal conditioning, noise reduction, and compliance-oriented designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 42 MHz. Search-friendly keywords include EMI filter, RFI filter, noise suppression, power line filter, 42 MHz, EMI RFI Filter, SAW Filters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 836-B39431-B3567-U31 0 can be used for catalog matching and distributor lookup.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
42 MHz EMI RFI Filter - 836-B39431-B3567-U310 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
42 MHz EMI RFI Filter
836-B39431-B3567-U310
42 MHz EMI RFI Filter 836-B39431-B3567-U310
Low-loss Filter 433,42 MHz Product overview: B39431-B3567-U310 from EPCOS (TDK) is an EMI RFI Filter for EMI/RFI suppression, power line filtering, signal conditioning, noise reduction, and compliance-oriented designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 42 MHz. Search-friendly keywords include EMI filter, RFI filter, noise suppression, power line filter, 42 MHz, EMI RFI Filter, SAW Filters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 836-B39431-B3567-U31 0 can be used for catalog matching and distributor lookup.

Low-loss Filter 433,42 MHz Product overview: B39431-B3567-U310 from EPCOS (TDK) is an EMI RFI Filter for EMI/RFI suppression, power line filtering, signal conditioning, noise reduction, and compliance-oriented designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 42 MHz. Search-friendly keywords include EMI filter, RFI filter, noise suppression, power line filter, 42 MHz, EMI RFI Filter, SAW Filters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 836-B39431-B3567-U310 can be used for catalog matching and distributor lookup.

Supplier's Site
Laguna Hills, CA, United States
SAW Filters - B39431-B3567-U310
818480-B39431-B3567-U310
SAW Filters - B39431-B3567-U310 818480-B39431-B3567-U310
Manufacturer: EPCOS (TDK) Win Source Part Number: 818480-B39431-B3567- U310 Categories: Uncategorized Popularity: Low Fake Threat In the Open Market: 77 pct. Supply and Demand Status: Limited

Manufacturer: EPCOS (TDK)
Win Source Part Number: 818480-B39431-B3567-U310
Categories: Uncategorized
Popularity: Low
Fake Threat In the Open Market: 77 pct.
Supply and Demand Status: Limited

Buy Now

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category IC Electronic Filters IC Electronic Filters
Product Number 836-B39431-B3567-U310 818480-B39431-B3567-U310
Product Name 42 MHz EMI RFI Filter SAW Filters - B39431-B3567-U310
Filter Category Active Filter SAW Filter
Unlock Full Specs
to access all available technical data

Similar Products

Interface - Filters - Active - ML6426CS1X - Lingto Electronic Limited
Specs
Filter Category Active Filter
Filter Type Low Pass; Band Pass; Band Pass, Low Pass
Fc 6700 kHz
View Details
Active Filters - 1915027P - RS Components, Ltd.
RS Components, Ltd.
Specs
Filter Category Active Filter
Filter Type Low Pass; Low Pass Filter
Filter Class Switched Capacitor
View Details
2560MHz 50Ohm EMI RFI Filter - 844-880157 - ERSAELECTRONICS PTE. LTD.
Specs
Filter Category Active Filter
View Details
SMD 902.5MHz 890MHz 915MHz EMI RFI Filter - 844-LP0603A0902ANTR - ERSAELECTRONICS PTE. LTD.
Specs
Filter Category Active Filter
Filter Type Low Pass; Low Pass
Standards and Certifications RoHS
View Details