EPCOS AG Saw Filter, Surface Mount-Smd, 400.125Mhz; Center Frequency Epcos B39401B3742H110

Description
SAW FILTER, SURFACE MOUNT-SMD, 400.125MHZ; Center Frequency:400MHz; Pass Band Frequency:399.875MHz a 400.125MHz; SAW Filter Applications:Remote Control Receivers; No. of Pins:6Pins; Filter Case Style:SMD; Product Range:- RoHS Compliant: Yes
Datasheet
Description
SAW FILTER, SURFACE MOUNT-SMD, 400.125MHZ; Center Frequency:400MHz; Pass Band Frequency:399.875MHz a 400.125MHz; SAW Filter Applications:Remote Control Receivers; No. of Pins:6Pins; Filter Case Style:SMD; Product Range:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Saw Filter, Surface Mount-Smd, 400.125Mhz; Center Frequency Epcos - 59T9556 - Newark, An Avnet Company
Chicago, IL, United States
Saw Filter, Surface Mount-Smd, 400.125Mhz; Center Frequency Epcos
59T9556
Saw Filter, Surface Mount-Smd, 400.125Mhz; Center Frequency Epcos 59T9556
SAW FILTER, SURFACE MOUNT-SMD, 400.125MHZ; Center Frequency:400MHz; Pass Band Frequency:399.875MHz a 400.125MHz; SAW Filter Applications:Remote Control Receivers; No. of Pins:6Pins; Filter Case Style:SMD; Product Range:- RoHS Compliant: Yes

SAW FILTER, SURFACE MOUNT-SMD, 400.125MHZ; Center Frequency:400MHz; Pass Band Frequency:399.875MHz a 400.125MHz; SAW Filter Applications:Remote Control Receivers; No. of Pins:6Pins; Filter Case Style:SMD; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet
Saw Filter, Smd, 400.125Mhz, Full Reel; Center Frequency Epcos - 13P2371 - Newark, An Avnet Company
Chicago, IL, United States
Saw Filter, Smd, 400.125Mhz, Full Reel; Center Frequency Epcos
13P2371
Saw Filter, Smd, 400.125Mhz, Full Reel; Center Frequency Epcos 13P2371
SAW FILTER, SMD, 400.125MHZ, FULL REEL; Center Frequency:400MHz; Pass Band Frequency:399.875MHz a 400.125MHz; SAW Filter Applications:Remote Control Receivers; No. of Pins:6Pins; Filter Case Style:SMD; Product Range:- RoHS Compliant: Yes

SAW FILTER, SMD, 400.125MHZ, FULL REEL; Center Frequency:400MHz; Pass Band Frequency:399.875MHz a 400.125MHz; SAW Filter Applications:Remote Control Receivers; No. of Pins:6Pins; Filter Case Style:SMD; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category IC Electronic Filters
Product Number 59T9556
Product Name Saw Filter, Surface Mount-Smd, 400.125Mhz; Center Frequency Epcos
Filter Category SAW Filter
Unlock Full Specs
to access all available technical data

Similar Products

SAW Filters - 2312-QPQ1062SRDKR-ND - DigiKey
Specs
Filter Category SAW Filter
Applications General; GPS
Fc 1.18E6 kHz
View Details
Interface - Filters - Active - 32F8103-CN - Lingto Electronic Limited
Specs
Filter Category Active Filter
View Details
Active Filters - 1915027 - RS Components, Ltd.
RS Components, Ltd.
Specs
Filter Category Active Filter
Filter Type Low Pass; Low pass filter
Standards and Certifications RoHS
View Details
Low Pass Filter - Model 721 - Encore Electronics, Inc.
Encore Electronics, Inc.
Specs
Filter Category Active Filter
Filter Type Low Pass
Applications General
View Details