EPCOS AG EMI / RFI Components - B39351-B3582-U310 B39351-B3582-U310

Description
Manufacturer: EPCOS (TDK) Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 991166-B39351-B3582- U310 Packaging: Cut Tape (CT) Termination: SMD/SMT Length: 5.0038 mm Mounting: SMD (SMT) Frequency: 345 MHz Height: 1.3462 mm Width: 5.0038 mm Categories: EMI / RFI Components Alternative Parts (Cross-Reference): B39351-B3582-U310B39 351B3582U310; Popularity: Low Fake Threat In the Open Market: 38 pct. Supply and Demand Status: Shortage Mount: Surface Mount RoHS: Compliant Insertion Loss (dB): 2.3 dB
Request a Quote
Description
Manufacturer: EPCOS (TDK) Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 991166-B39351-B3582- U310 Packaging: Cut Tape (CT) Termination: SMD/SMT Length: 5.0038 mm Mounting: SMD (SMT) Frequency: 345 MHz Height: 1.3462 mm Width: 5.0038 mm Categories: EMI / RFI Components Alternative Parts (Cross-Reference): B39351-B3582-U310B39 351B3582U310; Popularity: Low Fake Threat In the Open Market: 38 pct. Supply and Demand Status: Shortage Mount: Surface Mount RoHS: Compliant Insertion Loss (dB): 2.3 dB
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
EMI / RFI Components - B39351-B3582-U310 - 991166-B39351-B3582-U310 - Win Source Electronics
Laguna Hills, CA, United States
EMI / RFI Components - B39351-B3582-U310
991166-B39351-B3582-U310
EMI / RFI Components - B39351-B3582-U310 991166-B39351-B3582-U310
Manufacturer: EPCOS (TDK) Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 991166-B39351-B3582- U310 Packaging: Cut Tape (CT) Termination: SMD/SMT Length: 5.0038 mm Mounting: SMD (SMT) Frequency: 345 MHz Height: 1.3462 mm Width: 5.0038 mm Categories: EMI / RFI Components Alternative Parts (Cross-Reference): B39351-B3582-U310B39 351B3582U310; Popularity: Low Fake Threat In the Open Market: 38 pct. Supply and Demand Status: Shortage Mount: Surface Mount RoHS: Compliant Insertion Loss (dB): 2.3 dB

Manufacturer: EPCOS (TDK)
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 991166-B39351-B3582-U310
Packaging: Cut Tape (CT)
Termination: SMD/SMT
Length: 5.0038 mm
Mounting: SMD (SMT)
Frequency: 345 MHz
Height: 1.3462 mm
Width: 5.0038 mm
Categories: EMI / RFI Components
Alternative Parts (Cross-Reference): B39351-B3582-U310B39351B3582U310;
Popularity: Low
Fake Threat In the Open Market: 38 pct.
Supply and Demand Status: Shortage
Mount: Surface Mount
RoHS: Compliant
Insertion Loss (dB): 2.3 dB

Buy Now

Technical Specifications

  Win Source Electronics
Product Category RFID Chips
Product Number 991166-B39351-B3582-U310
Product Name EMI / RFI Components - B39351-B3582-U310
Frequency 3.45E8 Hz
Unlock Full Specs
to access all available technical data

Similar Products

4308RV Series High Temperature RFID Transponder Coils - 4308RV-904 4308RV-904XJLD , 4308RV-904XGLD - Coilcraft, Inc.
Specs
RFID Product Tag / Transponder
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
LEGIC Smartcard ICs for DESFire MIFARE - ATC256-MV410 - LEGIC Identsystems
Specs
Memory 1792 bits
Reading Speed 26.48 kbps
Detection Range 70.00 cm (27.56 inch)
View Details