EPCOS AG 4 MHz EMI RFI Filter B39331-B3807-U310

Description
SAW Components Low-loss Filter 326,4 MHz Product overview: B39331-B3807-U310 from EPCOS (TDK) is an EMI RFI Filter for EMI/RFI suppression, power line filtering, signal conditioning, noise reduction, and compliance-oriented designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 4 MHz. Search-friendly keywords include EMI filter, RFI filter, noise suppression, power line filter, 4 MHz, EMI RFI Filter, SAW Filters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 836-B39331-B3807-U31 0 can be used for catalog matching and distributor lookup.
Request a Quote
Description
SAW Components Low-loss Filter 326,4 MHz Product overview: B39331-B3807-U310 from EPCOS (TDK) is an EMI RFI Filter for EMI/RFI suppression, power line filtering, signal conditioning, noise reduction, and compliance-oriented designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 4 MHz. Search-friendly keywords include EMI filter, RFI filter, noise suppression, power line filter, 4 MHz, EMI RFI Filter, SAW Filters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 836-B39331-B3807-U31 0 can be used for catalog matching and distributor lookup.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
4 MHz EMI RFI Filter - 836-B39331-B3807-U310 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
4 MHz EMI RFI Filter
836-B39331-B3807-U310
4 MHz EMI RFI Filter 836-B39331-B3807-U310
SAW Components Low-loss Filter 326,4 MHz Product overview: B39331-B3807-U310 from EPCOS (TDK) is an EMI RFI Filter for EMI/RFI suppression, power line filtering, signal conditioning, noise reduction, and compliance-oriented designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 4 MHz. Search-friendly keywords include EMI filter, RFI filter, noise suppression, power line filter, 4 MHz, EMI RFI Filter, SAW Filters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 836-B39331-B3807-U31 0 can be used for catalog matching and distributor lookup.

SAW Components Low-loss Filter 326,4 MHz Product overview: B39331-B3807-U310 from EPCOS (TDK) is an EMI RFI Filter for EMI/RFI suppression, power line filtering, signal conditioning, noise reduction, and compliance-oriented designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 4 MHz. Search-friendly keywords include EMI filter, RFI filter, noise suppression, power line filter, 4 MHz, EMI RFI Filter, SAW Filters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 836-B39331-B3807-U310 can be used for catalog matching and distributor lookup.

Supplier's Site
Laguna Hills, CA, United States
SAW Filters - B39331-B3807-U310
1150697-B39331-B3807-U310
SAW Filters - B39331-B3807-U310 1150697-B39331-B3807-U310
Manufacturer: EPCOS (TDK) Win Source Part Number: 1150697-B39331-B3807 -U310 Manufacturer Homepage: www.epcos.com Popularity: Medium Fake Threat In the Open Market: 79 pct. Supply and Demand Status: Balance

Manufacturer: EPCOS (TDK)
Win Source Part Number: 1150697-B39331-B3807-U310
Manufacturer Homepage: www.epcos.com
Popularity: Medium
Fake Threat In the Open Market: 79 pct.
Supply and Demand Status: Balance

Buy Now

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category IC Electronic Filters IC Electronic Filters
Product Number 836-B39331-B3807-U310 1150697-B39331-B3807-U310
Product Name 4 MHz EMI RFI Filter SAW Filters - B39331-B3807-U310
Filter Category Active Filter SAW Filter
Unlock Full Specs
to access all available technical data

Similar Products

Active Filters - 1898463P - RS Components, Ltd.
RS Components, Ltd.
Specs
Filter Category Active Filter
Filter Type Low Pass; Low Pass Filter
Filter Class Switched Capacitor
View Details
Interface - Filters - Active - MAX7441ESD - Lingto Electronic Limited
Specs
Filter Category Active Filter
View Details
200W EMI RFI Filter - 844-TGL2927-SMTR7 - ERSAELECTRONICS PTE. LTD.
Specs
Filter Category Active Filter
Filter Type GaAs VPIN Limiter
Standards and Certifications RoHS
View Details
Filters - Active - CS5376A-IQZ-ND - DigiKey
Specs
Filter Category Active Filter; Digital Filter
Applications General
Supply Voltage (VS) 3 to 5 volts
View Details