TDK Corporation EMI / RFI Components - B39321B3551U310 B39321B3551U310

Description
Manufacturer: TDK Corporation Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 999326-B39321B3551U3 10 Termination: SMD/SMT Length: 5 mm Frequency: 315 MHz Height: 1.35 mm Number of Pins: 8 Categories: EMI / RFI Components Alternative Parts (Cross-Reference): B39321B3551U310B3932 1-B3551-U310; Popularity: Low Fake Threat In the Open Market: 44 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 120 °C Mount: Surface Mount RoHS: Compliant Radiation Hardening: No Min Operating Temperature: -45 °C Insertion Loss (dB): 4.5 dB Load Impedance: 50 Ω
Request a Quote
Description
Manufacturer: TDK Corporation Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 999326-B39321B3551U3 10 Termination: SMD/SMT Length: 5 mm Frequency: 315 MHz Height: 1.35 mm Number of Pins: 8 Categories: EMI / RFI Components Alternative Parts (Cross-Reference): B39321B3551U310B3932 1-B3551-U310; Popularity: Low Fake Threat In the Open Market: 44 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 120 °C Mount: Surface Mount RoHS: Compliant Radiation Hardening: No Min Operating Temperature: -45 °C Insertion Loss (dB): 4.5 dB Load Impedance: 50 Ω
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
EMI / RFI Components - B39321B3551U310 - 999326-B39321B3551U310 - Win Source Electronics
Laguna Hills, CA, United States
EMI / RFI Components - B39321B3551U310
999326-B39321B3551U310
EMI / RFI Components - B39321B3551U310 999326-B39321B3551U310
Manufacturer: TDK Corporation Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 999326-B39321B3551U3 10 Termination: SMD/SMT Length: 5 mm Frequency: 315 MHz Height: 1.35 mm Number of Pins: 8 Categories: EMI / RFI Components Alternative Parts (Cross-Reference): B39321B3551U310B3932 1-B3551-U310; Popularity: Low Fake Threat In the Open Market: 44 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 120 °C Mount: Surface Mount RoHS: Compliant Radiation Hardening: No Min Operating Temperature: -45 °C Insertion Loss (dB): 4.5 dB Load Impedance: 50 Ω

Manufacturer: TDK Corporation
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 999326-B39321B3551U310
Termination: SMD/SMT
Length: 5 mm
Frequency: 315 MHz
Height: 1.35 mm
Number of Pins: 8
Categories: EMI / RFI Components
Alternative Parts (Cross-Reference): B39321B3551U310B39321-B3551-U310;
Popularity: Low
Fake Threat In the Open Market: 44 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 120 °C
Mount: Surface Mount
RoHS: Compliant
Radiation Hardening: No
Min Operating Temperature: -45 °C
Insertion Loss (dB): 4.5 dB
Load Impedance: 50 Ω

Buy Now

Technical Specifications

  Win Source Electronics
Product Category RFID Chips
Product Number 999326-B39321B3551U310
Product Name EMI / RFI Components - B39321B3551U310
Frequency 3.15E8 Hz
Unlock Full Specs
to access all available technical data

Similar Products

PA6512-AE Z Axis RFID Coil - PA6512-AE - Coilcraft, Inc.
Specs
RFID Product Tag / Transponder
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
RF/IF and RFID - RFID Transponders, Tags - 1200185-AS3956-ATDM-I3 - Win Source Electronics
Specs
RFID Product Tag / Transponder
Frequency 1.36E7 Hz
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
LEGIC Smartcard ICs for DESFire MIFARE - CTC4096-MM410 - LEGIC Identsystems
Specs
Memory 8016 to 23872 bits
Reading Speed 424 kbps
Detection Range 10.00 to 70.00 cm (3.94 to 27.56 inch)
View Details