EPCOS AG EMI / RFI Components - B39321-B3961-B210 B39321-B3961-B210

Description
Manufacturer: EPCOS (TDK) Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1161173-B39321-B3961 -B210 Packaging: Tape & Reel (TR) Termination: SMD/SMT Length: 2.4892 mm Impedance: 50 Ω Frequency: 315 MHz Height: 838.2 µm Bandwidth: 360 kHz Number of Pins: 6 Width: 2.0066 mm Categories: EMI / RFI Components Case / Package: SMD/SMT Popularity: Medium Fake Threat In the Open Market: 50 pct. Supply and Demand Status: Limited Mount: Surface Mount RoHS: Compliant Min Operating Temperature: -45 °C Insertion Loss (dB): 2.1 dB Max Operating Temperature: 95 °C
Request a Quote
Description
Manufacturer: EPCOS (TDK) Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1161173-B39321-B3961 -B210 Packaging: Tape & Reel (TR) Termination: SMD/SMT Length: 2.4892 mm Impedance: 50 Ω Frequency: 315 MHz Height: 838.2 µm Bandwidth: 360 kHz Number of Pins: 6 Width: 2.0066 mm Categories: EMI / RFI Components Case / Package: SMD/SMT Popularity: Medium Fake Threat In the Open Market: 50 pct. Supply and Demand Status: Limited Mount: Surface Mount RoHS: Compliant Min Operating Temperature: -45 °C Insertion Loss (dB): 2.1 dB Max Operating Temperature: 95 °C
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
EMI / RFI Components - B39321-B3961-B210 - 1161173-B39321-B3961-B210 - Win Source Electronics
Laguna Hills, CA, United States
EMI / RFI Components - B39321-B3961-B210
1161173-B39321-B3961-B210
EMI / RFI Components - B39321-B3961-B210 1161173-B39321-B3961-B210
Manufacturer: EPCOS (TDK) Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1161173-B39321-B3961 -B210 Packaging: Tape & Reel (TR) Termination: SMD/SMT Length: 2.4892 mm Impedance: 50 Ω Frequency: 315 MHz Height: 838.2 µm Bandwidth: 360 kHz Number of Pins: 6 Width: 2.0066 mm Categories: EMI / RFI Components Case / Package: SMD/SMT Popularity: Medium Fake Threat In the Open Market: 50 pct. Supply and Demand Status: Limited Mount: Surface Mount RoHS: Compliant Min Operating Temperature: -45 °C Insertion Loss (dB): 2.1 dB Max Operating Temperature: 95 °C

Manufacturer: EPCOS (TDK)
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1161173-B39321-B3961-B210
Packaging: Tape & Reel (TR)
Termination: SMD/SMT
Length: 2.4892 mm
Impedance: 50 Ω
Frequency: 315 MHz
Height: 838.2 µm
Bandwidth: 360 kHz
Number of Pins: 6
Width: 2.0066 mm
Categories: EMI / RFI Components
Case / Package: SMD/SMT
Popularity: Medium
Fake Threat In the Open Market: 50 pct.
Supply and Demand Status: Limited
Mount: Surface Mount
RoHS: Compliant
Min Operating Temperature: -45 °C
Insertion Loss (dB): 2.1 dB
Max Operating Temperature: 95 °C

Buy Now

Technical Specifications

  Win Source Electronics
Product Category RFID Chips
Product Number 1161173-B39321-B3961-B210
Product Name EMI / RFI Components - B39321-B3961-B210
Frequency 3.15E8 Hz
Unlock Full Specs
to access all available technical data

Similar Products

4308RV Series High Temperature RFID Transponder Coils - 4308RV-725 4308RV-725XJLD , 4308RV-725XGLD - Coilcraft, Inc.
Specs
RFID Product Tag / Transponder
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
RF/IF and RFID - RFID Transponders, Tags - 1200185-AS3956-ATDM-I3 - Win Source Electronics
Specs
RFID Product Tag / Transponder
Frequency 1.36E7 Hz
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details