EPCOS AG SMD 315MHz 50Ohm EMI RFI Filter B39321-B3961-B210

Description
SAW Filter 315MHz 50Ohm SMD 6-Pin SMD Product overview: B39321-B3961-B210 from EPCOS (TDK) is an EMI RFI Filter for EMI/RFI suppression, power line filtering, signal conditioning, noise reduction, and compliance-oriented designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 315MHz, 50Ohm. Search-friendly keywords include EMI filter, RFI filter, noise suppression, power line filter, SMD, 315MHz, 50Ohm, EMI RFI Filter, RFI and EMI - Contacts, Fingerstock and Gaskets. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 945-B39321-B3961-B21 0 can be used for catalog matching and distributor lookup.
Request a Quote
Description
SAW Filter 315MHz 50Ohm SMD 6-Pin SMD Product overview: B39321-B3961-B210 from EPCOS (TDK) is an EMI RFI Filter for EMI/RFI suppression, power line filtering, signal conditioning, noise reduction, and compliance-oriented designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 315MHz, 50Ohm. Search-friendly keywords include EMI filter, RFI filter, noise suppression, power line filter, SMD, 315MHz, 50Ohm, EMI RFI Filter, RFI and EMI - Contacts, Fingerstock and Gaskets. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 945-B39321-B3961-B21 0 can be used for catalog matching and distributor lookup.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
SMD 315MHz 50Ohm EMI RFI Filter - 945-B39321-B3961-B210 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 315MHz 50Ohm EMI RFI Filter
945-B39321-B3961-B210
SMD 315MHz 50Ohm EMI RFI Filter 945-B39321-B3961-B210
SAW Filter 315MHz 50Ohm SMD 6-Pin SMD Product overview: B39321-B3961-B210 from EPCOS (TDK) is an EMI RFI Filter for EMI/RFI suppression, power line filtering, signal conditioning, noise reduction, and compliance-oriented designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 315MHz, 50Ohm. Search-friendly keywords include EMI filter, RFI filter, noise suppression, power line filter, SMD, 315MHz, 50Ohm, EMI RFI Filter, RFI and EMI - Contacts, Fingerstock and Gaskets. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 945-B39321-B3961-B21 0 can be used for catalog matching and distributor lookup.

SAW Filter 315MHz 50Ohm SMD 6-Pin SMD Product overview: B39321-B3961-B210 from EPCOS (TDK) is an EMI RFI Filter for EMI/RFI suppression, power line filtering, signal conditioning, noise reduction, and compliance-oriented designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 315MHz, 50Ohm. Search-friendly keywords include EMI filter, RFI filter, noise suppression, power line filter, SMD, 315MHz, 50Ohm, EMI RFI Filter, RFI and EMI - Contacts, Fingerstock and Gaskets. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 945-B39321-B3961-B210 can be used for catalog matching and distributor lookup.

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD.
Product Category IC Electronic Filters
Product Number 945-B39321-B3961-B210
Product Name SMD 315MHz 50Ohm EMI RFI Filter
Filter Category Active Filter
Unlock Full Specs
to access all available technical data

Similar Products

Interface - Filters - Active - ML6420CS1 - Lingto Electronic Limited
Specs
Filter Category Active Filter
Filter Type Low Pass; Low Pass
Fc 3000 to 9300 kHz
View Details
Active Filters - 1915027 - RS Components, Ltd.
RS Components, Ltd.
Specs
Filter Category Active Filter
Filter Type Low Pass; Low pass filter
Standards and Certifications RoHS
View Details
50Ohm EMI RFI Filter - 844-885136 - ERSAELECTRONICS PTE. LTD.
Specs
Filter Category Active Filter
View Details
 - AFS14A04-1575.42-T2 - Abracon, LLC
Specs
Filter Category SAW Filter
Standards and Certifications RoHS
Fc 1.58E6 kHz
View Details
2 suppliers