EPCOS AG EMI / RFI Components - B39281B5241H310 B39281B5241H310

Description
Manufacturer: EPCOS (TDK) Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1047590-B39281B5241H 310 Number of Pins: 10 Categories: EMI / RFI Components Alternative Parts (Cross-Reference): B39281B5241H310B3928 1-B5241-H310; Popularity: Low Fake Threat In the Open Market: 41 pct. Supply and Demand Status: Shortage Mount: Surface Mount RoHS: Compliant Radiation Hardening: No Load Impedance: 50 Ω
Request a Quote
Description
Manufacturer: EPCOS (TDK) Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1047590-B39281B5241H 310 Number of Pins: 10 Categories: EMI / RFI Components Alternative Parts (Cross-Reference): B39281B5241H310B3928 1-B5241-H310; Popularity: Low Fake Threat In the Open Market: 41 pct. Supply and Demand Status: Shortage Mount: Surface Mount RoHS: Compliant Radiation Hardening: No Load Impedance: 50 Ω
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
EMI / RFI Components - B39281B5241H310 - 1047590-B39281B5241H310 - Win Source Electronics
Laguna Hills, CA, United States
EMI / RFI Components - B39281B5241H310
1047590-B39281B5241H310
EMI / RFI Components - B39281B5241H310 1047590-B39281B5241H310
Manufacturer: EPCOS (TDK) Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1047590-B39281B5241H 310 Number of Pins: 10 Categories: EMI / RFI Components Alternative Parts (Cross-Reference): B39281B5241H310B3928 1-B5241-H310; Popularity: Low Fake Threat In the Open Market: 41 pct. Supply and Demand Status: Shortage Mount: Surface Mount RoHS: Compliant Radiation Hardening: No Load Impedance: 50 Ω

Manufacturer: EPCOS (TDK)
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1047590-B39281B5241H310
Number of Pins: 10
Categories: EMI / RFI Components
Alternative Parts (Cross-Reference): B39281B5241H310B39281-B5241-H310;
Popularity: Low
Fake Threat In the Open Market: 41 pct.
Supply and Demand Status: Shortage
Mount: Surface Mount
RoHS: Compliant
Radiation Hardening: No
Load Impedance: 50 Ω

Buy Now

Technical Specifications

  Win Source Electronics
Product Category RFID Chips
Product Number 1047590-B39281B5241H310
Product Name EMI / RFI Components - B39281B5241H310
Unlock Full Specs
to access all available technical data

Similar Products

4308RV Series High Temperature RFID Transponder Coils - 4308RV-415 4308RV-415XJLD , 4308RV-415XGLD - Coilcraft, Inc.
Specs
RFID Product Tag / Transponder
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
AS3953 NFC Interface Tag.  NFC to SPI interface chip - AS3953 - ams
Specs
RFID Product Tag / Transponder
Frequency 1.36E7 Hz
Memory 1 bits
View Details
LEGIC Smartcard ICs for DESFire MIFARE - CTC4096-MM410 - LEGIC Identsystems
Specs
Memory 8016 to 23872 bits
Reading Speed 424 kbps
Detection Range 10.00 to 70.00 cm (3.94 to 27.56 inch)
View Details