Manufacturer: EPCOS (TDK)
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1047588-B39272B9898P
Packaging: Cut Tape
Termination: SMD/SMT
Mounting: SMD (SMT)
Resistance: 100 Ω
Number of Pins: 5
Categories: OEM Parts(A-B)
Alternative Parts (Cross-Reference): B39272B9898P810B3927
Popularity: Low
Fake Threat In the Open Market: 64 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 85 °C
Mount: Surface Mount
RoHS: Compliant
Min Operating Temperature: -20 °C
REACH SVHC: No SVHC
| Win Source Electronics | |
|---|---|
| Product Category | Uncategorized Products |
| Product Number | 1047588-B39272B9898P810 |
| Product Name | OEM Parts - OEM Parts (A - B) - B39272B9898P810 |