EPCOS AG 75 MHz EMI RFI Filter B39242-B7841-C710

Description
SAW Components Low-Loss Filter 2441,75 MHz Product overview: B39242-B7841-C710 from EPCOS (TDK) is an EMI RFI Filter for EMI/RFI suppression, power line filtering, signal conditioning, noise reduction, and compliance-oriented designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 75 MHz. Search-friendly keywords include EMI filter, RFI filter, noise suppression, power line filter, 75 MHz, EMI RFI Filter, SAW Filters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 836-B39242-B7841-C71 0 can be used for catalog matching and distributor lookup.
Request a Quote
Description
SAW Components Low-Loss Filter 2441,75 MHz Product overview: B39242-B7841-C710 from EPCOS (TDK) is an EMI RFI Filter for EMI/RFI suppression, power line filtering, signal conditioning, noise reduction, and compliance-oriented designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 75 MHz. Search-friendly keywords include EMI filter, RFI filter, noise suppression, power line filter, 75 MHz, EMI RFI Filter, SAW Filters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 836-B39242-B7841-C71 0 can be used for catalog matching and distributor lookup.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
75 MHz EMI RFI Filter - 836-B39242-B7841-C710 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
75 MHz EMI RFI Filter
836-B39242-B7841-C710
75 MHz EMI RFI Filter 836-B39242-B7841-C710
SAW Components Low-Loss Filter 2441,75 MHz Product overview: B39242-B7841-C710 from EPCOS (TDK) is an EMI RFI Filter for EMI/RFI suppression, power line filtering, signal conditioning, noise reduction, and compliance-oriented designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 75 MHz. Search-friendly keywords include EMI filter, RFI filter, noise suppression, power line filter, 75 MHz, EMI RFI Filter, SAW Filters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 836-B39242-B7841-C71 0 can be used for catalog matching and distributor lookup.

SAW Components Low-Loss Filter 2441,75 MHz Product overview: B39242-B7841-C710 from EPCOS (TDK) is an EMI RFI Filter for EMI/RFI suppression, power line filtering, signal conditioning, noise reduction, and compliance-oriented designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 75 MHz. Search-friendly keywords include EMI filter, RFI filter, noise suppression, power line filter, 75 MHz, EMI RFI Filter, SAW Filters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 836-B39242-B7841-C710 can be used for catalog matching and distributor lookup.

Supplier's Site
Laguna Hills, CA, United States
SAW Filters - B39242-B7841-C710
1150691-B39242-B7841-C710
SAW Filters - B39242-B7841-C710 1150691-B39242-B7841-C710
Manufacturer: EPCOS (TDK) Win Source Part Number: 1150691-B39242-B7841 -C710 Manufacturer Homepage: www.epcos.com Popularity: Medium Fake Threat In the Open Market: 76 pct. Supply and Demand Status: Balance

Manufacturer: EPCOS (TDK)
Win Source Part Number: 1150691-B39242-B7841-C710
Manufacturer Homepage: www.epcos.com
Popularity: Medium
Fake Threat In the Open Market: 76 pct.
Supply and Demand Status: Balance

Buy Now

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category IC Electronic Filters IC Electronic Filters
Product Number 836-B39242-B7841-C710 1150691-B39242-B7841-C710
Product Name 75 MHz EMI RFI Filter SAW Filters - B39242-B7841-C710
Filter Category Active Filter SAW Filter
Unlock Full Specs
to access all available technical data

Similar Products

Interface - Filters - Active - PEB2466HV1.4 - Lingto Electronic Limited
Specs
Filter Category Active Filter
View Details
1090MHz 50Ohm EMI RFI Filter - 844-880374 - ERSAELECTRONICS PTE. LTD.
Specs
Filter Category Active Filter
View Details
Active Filters - 1907012P - RS Components, Ltd.
RS Components, Ltd.
Specs
Filter Category Active Filter
Filter Class Switched Capacitor
Standards and Certifications RoHS
View Details
SAW Filter - SPT868M5050N - Interquip Electronics Co., Ltd.
Interquip Electronics Co., Ltd.
Specs
Filter Category SAW Filter
Fc 868275 kHz
Package Type 5.0*5.0 mm
View Details