Manufacturer: EPCOS (TDK)
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1047565-B39232-B3920
Packaging: Tape & Reel
Length: 3 mm
Contact Plating: Gold
Categories: OEM Parts(A-B)
Alternative Parts (Cross-Reference): B39232-B3920-U510B39
Popularity: Low
Fake Threat In the Open Market: 65 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 125 °C
Mount: Surface Mount
RoHS: Compliant
Min Operating Temperature: -45 °C
| Win Source Electronics | |
|---|---|
| Product Category | Uncategorized Products |
| Product Number | 1047565-B39232-B3920-U510 |
| Product Name | OEM Parts - OEM Parts (A - B) - B39232-B3920-U510 |