EPCOS AG EMI / RFI Components - B39212B9469K610 B39212B9469K610

Description
Manufacturer: EPCOS (TDK) Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1047557-B39212B9469K 610 Termination: SMD/SMT Voltage Rating: 5 V Impedance: 100 Ω Frequency: 2.14 GHz Bandwidth: 60 MHz Number of Pins: 5 Categories: EMI / RFI Components Popularity: Low Fake Threat In the Open Market: 70 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 85 °C Mount: Surface Mount RoHS: Compliant Min Operating Temperature: -30 °C Insertion Loss (dB): 2.2 dB
Request a Quote
Description
Manufacturer: EPCOS (TDK) Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1047557-B39212B9469K 610 Termination: SMD/SMT Voltage Rating: 5 V Impedance: 100 Ω Frequency: 2.14 GHz Bandwidth: 60 MHz Number of Pins: 5 Categories: EMI / RFI Components Popularity: Low Fake Threat In the Open Market: 70 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 85 °C Mount: Surface Mount RoHS: Compliant Min Operating Temperature: -30 °C Insertion Loss (dB): 2.2 dB
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
EMI / RFI Components - B39212B9469K610 - 1047557-B39212B9469K610 - Win Source Electronics
Laguna Hills, CA, United States
EMI / RFI Components - B39212B9469K610
1047557-B39212B9469K610
EMI / RFI Components - B39212B9469K610 1047557-B39212B9469K610
Manufacturer: EPCOS (TDK) Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1047557-B39212B9469K 610 Termination: SMD/SMT Voltage Rating: 5 V Impedance: 100 Ω Frequency: 2.14 GHz Bandwidth: 60 MHz Number of Pins: 5 Categories: EMI / RFI Components Popularity: Low Fake Threat In the Open Market: 70 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 85 °C Mount: Surface Mount RoHS: Compliant Min Operating Temperature: -30 °C Insertion Loss (dB): 2.2 dB

Manufacturer: EPCOS (TDK)
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1047557-B39212B9469K610
Termination: SMD/SMT
Voltage Rating: 5 V
Impedance: 100 Ω
Frequency: 2.14 GHz
Bandwidth: 60 MHz
Number of Pins: 5
Categories: EMI / RFI Components
Popularity: Low
Fake Threat In the Open Market: 70 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 85 °C
Mount: Surface Mount
RoHS: Compliant
Min Operating Temperature: -30 °C
Insertion Loss (dB): 2.2 dB

Buy Now

Technical Specifications

  Win Source Electronics
Product Category RFID Chips
Product Number 1047557-B39212B9469K610
Product Name EMI / RFI Components - B39212B9469K610
Frequency 2.14E9 Hz
Unlock Full Specs
to access all available technical data

Similar Products

RF/IF and RFID - RFID Transponders, Tags - 1200185-AS3956-ATDM-I3 - Win Source Electronics
Specs
RFID Product Tag / Transponder
Frequency 1.36E7 Hz
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
LEGIC Smartcard ICs for DESFire MIFARE - ATC1024-MV110 - LEGIC Identsystems
Specs
Frequency 1.36E7 Hz
Memory 7552 bits
Reading Speed 26.48 kbps
View Details