Manufacturer: EPCOS (TDK)
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1047555-B39212-B7646
Number of Pins: 9
Categories: OEM Parts(A-B)
Alternative Parts (Cross-Reference): B39212-B7646-B310B39
Popularity: Low
Fake Threat In the Open Market: 46 pct.
Supply and Demand Status: Shortage
RoHS: Compliant
Min Operating Temperature: -30 °C
Max Operating Temperature: 85 °C
| Win Source Electronics | |
|---|---|
| Product Category | Uncategorized Products |
| Product Number | 1047555-B39212-B7646-B310 |
| Product Name | OEM Parts - OEM Parts (A - B) - B39212-B7646-B310 |