TDK Corporation OEM Parts - OEM Parts (A - B) - B39202B7956P810 B39202B7956P810

Description
Manufacturer: TDK Corporation Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1047547-B39202B7956P 810 Termination: SMD/SMT Mounting: SMD (SMT) Number of Pins: 9 Categories: OEM Parts(A-B) Alternative Parts (Cross-Reference): B39202B7956P810B3920 2-B7956-P810; Popularity: Low Fake Threat In the Open Market: 38 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 85 °C Mount: Surface Mount RoHS: Compliant Radiation Hardening: No Min Operating Temperature: -30 °C
Request a Quote
Description
Manufacturer: TDK Corporation Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1047547-B39202B7956P 810 Termination: SMD/SMT Mounting: SMD (SMT) Number of Pins: 9 Categories: OEM Parts(A-B) Alternative Parts (Cross-Reference): B39202B7956P810B3920 2-B7956-P810; Popularity: Low Fake Threat In the Open Market: 38 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 85 °C Mount: Surface Mount RoHS: Compliant Radiation Hardening: No Min Operating Temperature: -30 °C
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
OEM Parts - OEM Parts (A - B) - B39202B7956P810 - 1047547-B39202B7956P810 - Win Source Electronics
Laguna Hills, CA, United States
OEM Parts - OEM Parts (A - B) - B39202B7956P810
1047547-B39202B7956P810
OEM Parts - OEM Parts (A - B) - B39202B7956P810 1047547-B39202B7956P810
Manufacturer: TDK Corporation Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1047547-B39202B7956P 810 Termination: SMD/SMT Mounting: SMD (SMT) Number of Pins: 9 Categories: OEM Parts(A-B) Alternative Parts (Cross-Reference): B39202B7956P810B3920 2-B7956-P810; Popularity: Low Fake Threat In the Open Market: 38 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 85 °C Mount: Surface Mount RoHS: Compliant Radiation Hardening: No Min Operating Temperature: -30 °C

Manufacturer: TDK Corporation
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1047547-B39202B7956P810
Termination: SMD/SMT
Mounting: SMD (SMT)
Number of Pins: 9
Categories: OEM Parts(A-B)
Alternative Parts (Cross-Reference): B39202B7956P810B39202-B7956-P810;
Popularity: Low
Fake Threat In the Open Market: 38 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 85 °C
Mount: Surface Mount
RoHS: Compliant
Radiation Hardening: No
Min Operating Temperature: -30 °C

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Uncategorized Products
Product Number 1047547-B39202B7956P810
Product Name OEM Parts - OEM Parts (A - B) - B39202B7956P810
Unlock Full Specs
to access all available technical data