EPCOS AG SMD 50 Ohm EMI RFI Filter B39202B4150U410

Description
Saw Filter Rf 1960MHZFREQUENCY 3.5DB 50 Ohm SMD 6PIN DCC6C Product overview: B39202B4150U410 from EPCOS (TDK) is an EMI RFI Filter for EMI/RFI suppression, power line filtering, signal conditioning, noise reduction, and compliance-oriented designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 50 Ohm. Search-friendly keywords include EMI filter, RFI filter, noise suppression, power line filter, SMD, 50 Ohm, EMI RFI Filter, RFI and EMI - Contacts, Fingerstock and Gaskets. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 945-B39202B4150U410 can be used for catalog matching and distributor lookup.
Request a Quote
Description
Saw Filter Rf 1960MHZFREQUENCY 3.5DB 50 Ohm SMD 6PIN DCC6C Product overview: B39202B4150U410 from EPCOS (TDK) is an EMI RFI Filter for EMI/RFI suppression, power line filtering, signal conditioning, noise reduction, and compliance-oriented designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 50 Ohm. Search-friendly keywords include EMI filter, RFI filter, noise suppression, power line filter, SMD, 50 Ohm, EMI RFI Filter, RFI and EMI - Contacts, Fingerstock and Gaskets. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 945-B39202B4150U410 can be used for catalog matching and distributor lookup.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
SMD 50 Ohm EMI RFI Filter - 945-B39202B4150U410 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 50 Ohm EMI RFI Filter
945-B39202B4150U410
SMD 50 Ohm EMI RFI Filter 945-B39202B4150U410
Saw Filter Rf 1960MHZFREQUENCY 3.5DB 50 Ohm SMD 6PIN DCC6C Product overview: B39202B4150U410 from EPCOS (TDK) is an EMI RFI Filter for EMI/RFI suppression, power line filtering, signal conditioning, noise reduction, and compliance-oriented designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 50 Ohm. Search-friendly keywords include EMI filter, RFI filter, noise suppression, power line filter, SMD, 50 Ohm, EMI RFI Filter, RFI and EMI - Contacts, Fingerstock and Gaskets. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 945-B39202B4150U410 can be used for catalog matching and distributor lookup.

Saw Filter Rf 1960MHZFREQUENCY 3.5DB 50 Ohm SMD 6PIN DCC6C Product overview: B39202B4150U410 from EPCOS (TDK) is an EMI RFI Filter for EMI/RFI suppression, power line filtering, signal conditioning, noise reduction, and compliance-oriented designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 50 Ohm. Search-friendly keywords include EMI filter, RFI filter, noise suppression, power line filter, SMD, 50 Ohm, EMI RFI Filter, RFI and EMI - Contacts, Fingerstock and Gaskets. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 945-B39202B4150U410 can be used for catalog matching and distributor lookup.

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD.
Product Category IC Electronic Filters
Product Number 945-B39202B4150U410
Product Name SMD 50 Ohm EMI RFI Filter
Filter Category Active Filter
Unlock Full Specs
to access all available technical data

Similar Products

Active Filters - 1898463P - RS Components, Ltd.
RS Components, Ltd.
Specs
Filter Category Active Filter
Filter Type Low Pass; Low Pass Filter
Filter Class Switched Capacitor
View Details
Interface - Filters - Active - MAX297EPA - Lingto Electronic Limited
Specs
Filter Category Active Filter
Filter Type Low Pass; Elliptic, Low Pass Switched Capacitor
Fc 50 kHz
View Details
5GHz EMI RFI Filter - 844-QPQ1904SR - ERSAELECTRONICS PTE. LTD.
Specs
Filter Category Active Filter
Filter Type Band Boost Filter
Standards and Certifications RoHS
View Details
Filters - Active - CS5376A-IQZR-ND - DigiKey
Specs
Filter Category Active Filter; Digital Filter
Applications General
Supply Voltage (VS) 3 to 5 volts
View Details
2 suppliers