EPCOS AG EMI / RFI Components - B39202B4150U410 B39202B4150U410

Description
Manufacturer: EPCOS (TDK) Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 970806-B39202B4150U4 10 Termination: SMD/SMT Length: 3 mm Impedance: 50 Ω Frequency: 1.96 GHz Height: 1.1 mm Bandwidth: 60 MHz Number of Pins: 6 Categories: EMI / RFI Components Popularity: Low Fake Threat In the Open Market: 46 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 85 °C Lead Free: Yes Mount: Surface Mount RoHS: Compliant Radiation Hardening: No Min Operating Temperature: -30 °C Insertion Loss (dB): 3.2 dB Load Impedance: 50 Ω
Request a Quote
Description
Manufacturer: EPCOS (TDK) Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 970806-B39202B4150U4 10 Termination: SMD/SMT Length: 3 mm Impedance: 50 Ω Frequency: 1.96 GHz Height: 1.1 mm Bandwidth: 60 MHz Number of Pins: 6 Categories: EMI / RFI Components Popularity: Low Fake Threat In the Open Market: 46 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 85 °C Lead Free: Yes Mount: Surface Mount RoHS: Compliant Radiation Hardening: No Min Operating Temperature: -30 °C Insertion Loss (dB): 3.2 dB Load Impedance: 50 Ω
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
EMI / RFI Components - B39202B4150U410 - 970806-B39202B4150U410 - Win Source Electronics
Laguna Hills, CA, United States
EMI / RFI Components - B39202B4150U410
970806-B39202B4150U410
EMI / RFI Components - B39202B4150U410 970806-B39202B4150U410
Manufacturer: EPCOS (TDK) Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 970806-B39202B4150U4 10 Termination: SMD/SMT Length: 3 mm Impedance: 50 Ω Frequency: 1.96 GHz Height: 1.1 mm Bandwidth: 60 MHz Number of Pins: 6 Categories: EMI / RFI Components Popularity: Low Fake Threat In the Open Market: 46 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 85 °C Lead Free: Yes Mount: Surface Mount RoHS: Compliant Radiation Hardening: No Min Operating Temperature: -30 °C Insertion Loss (dB): 3.2 dB Load Impedance: 50 Ω

Manufacturer: EPCOS (TDK)
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 970806-B39202B4150U410
Termination: SMD/SMT
Length: 3 mm
Impedance: 50 Ω
Frequency: 1.96 GHz
Height: 1.1 mm
Bandwidth: 60 MHz
Number of Pins: 6
Categories: EMI / RFI Components
Popularity: Low
Fake Threat In the Open Market: 46 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 85 °C
Lead Free: Yes
Mount: Surface Mount
RoHS: Compliant
Radiation Hardening: No
Min Operating Temperature: -30 °C
Insertion Loss (dB): 3.2 dB
Load Impedance: 50 Ω

Buy Now

Technical Specifications

  Win Source Electronics
Product Category RFID Chips
Product Number 970806-B39202B4150U410
Product Name EMI / RFI Components - B39202B4150U410
Frequency 1.96E9 Hz
Unlock Full Specs
to access all available technical data

Similar Products

AS3953 NFC Interface Tag.  NFC to SPI interface chip - AS3953 - ams
Specs
RFID Product Tag / Transponder
Frequency 1.36E7 Hz
Memory 1 bits
View Details
LEGIC Smartcard ICs for DESFire MIFARE - ATC4096-MP312 - LEGIC Identsystems
Specs
Frequency 13.56 Hz
Memory 26624 to 32768 bits
Reading Speed 3392 kbps
View Details