EPCOS AG SMD 1960MHz 150Ohm EMI RFI Filter B39202-B9817-P810

Description
SAW Filter RF 1960MHz 2.9dB 150Ohm//27nH SMD 10 Pin Product overview: B39202-B9817-P810 from EPCOS (TDK) is an EMI RFI Filter for EMI/RFI suppression, power line filtering, signal conditioning, noise reduction, and compliance-oriented designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 1960MHz, 150Ohm. Search-friendly keywords include EMI filter, RFI filter, noise suppression, power line filter, SMD, 1960MHz, 150Ohm, EMI RFI Filter, SAW Filters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 836-B39202-B9817-P81 0 can be used for catalog matching and distributor lookup.
Request a Quote
Description
SAW Filter RF 1960MHz 2.9dB 150Ohm//27nH SMD 10 Pin Product overview: B39202-B9817-P810 from EPCOS (TDK) is an EMI RFI Filter for EMI/RFI suppression, power line filtering, signal conditioning, noise reduction, and compliance-oriented designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 1960MHz, 150Ohm. Search-friendly keywords include EMI filter, RFI filter, noise suppression, power line filter, SMD, 1960MHz, 150Ohm, EMI RFI Filter, SAW Filters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 836-B39202-B9817-P81 0 can be used for catalog matching and distributor lookup.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
SMD 1960MHz 150Ohm EMI RFI Filter - 836-B39202-B9817-P810 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 1960MHz 150Ohm EMI RFI Filter
836-B39202-B9817-P810
SMD 1960MHz 150Ohm EMI RFI Filter 836-B39202-B9817-P810
SAW Filter RF 1960MHz 2.9dB 150Ohm//27nH SMD 10 Pin Product overview: B39202-B9817-P810 from EPCOS (TDK) is an EMI RFI Filter for EMI/RFI suppression, power line filtering, signal conditioning, noise reduction, and compliance-oriented designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 1960MHz, 150Ohm. Search-friendly keywords include EMI filter, RFI filter, noise suppression, power line filter, SMD, 1960MHz, 150Ohm, EMI RFI Filter, SAW Filters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 836-B39202-B9817-P81 0 can be used for catalog matching and distributor lookup.

SAW Filter RF 1960MHz 2.9dB 150Ohm//27nH SMD 10 Pin Product overview: B39202-B9817-P810 from EPCOS (TDK) is an EMI RFI Filter for EMI/RFI suppression, power line filtering, signal conditioning, noise reduction, and compliance-oriented designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 1960MHz, 150Ohm. Search-friendly keywords include EMI filter, RFI filter, noise suppression, power line filter, SMD, 1960MHz, 150Ohm, EMI RFI Filter, SAW Filters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 836-B39202-B9817-P810 can be used for catalog matching and distributor lookup.

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD.
Product Category IC Electronic Filters
Product Number 836-B39202-B9817-P810
Product Name SMD 1960MHz 150Ohm EMI RFI Filter
Filter Category Active Filter
Unlock Full Specs
to access all available technical data

Similar Products

Interface - Filters - Active - HSP43881GC-20 - Lingto Electronic Limited
Specs
Filter Category Active Filter
Filter Type Digital
View Details
Active Filters - 1923086 - RS Components, Ltd.
RS Components, Ltd.
Specs
Filter Category Active Filter
Filter Type Low Pass; Low Pass Filter
Filter Class Switched Capacitor
View Details
6GHz EMI RFI Filter - 844-TGL2210-SMTR7 - ERSAELECTRONICS PTE. LTD.
Specs
Filter Category Active Filter
Standards and Certifications RoHS
Package Type Reel
View Details
 - AFS915S3-T - Abracon, LLC
Specs
Filter Category SAW Filter
Standards and Certifications RoHS
Fc 915000 kHz
View Details
2 suppliers