EPCOS AG SMD 1960MHz 100Ohm EMI RFI Filter B39202-B7834-C710

Description
Low-Loss Filter for Mobile Communication / SAW Filter Low Loss 1960MHz 3dB 100Ohm//22nH SMD 5 Pin QCS5C Product overview: B39202-B7834-C710 from EPCOS (TDK) is an EMI RFI Filter for EMI/RFI suppression, power line filtering, signal conditioning, noise reduction, and compliance-oriented designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 1960MHz, 100Ohm. Search-friendly keywords include EMI filter, RFI filter, noise suppression, power line filter, SMD, 1960MHz, 100Ohm, EMI RFI Filter, SAW Filters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 836-B39202-B7834-C71 0 can be used for catalog matching and distributor lookup.
Request a Quote
Description
Low-Loss Filter for Mobile Communication / SAW Filter Low Loss 1960MHz 3dB 100Ohm//22nH SMD 5 Pin QCS5C Product overview: B39202-B7834-C710 from EPCOS (TDK) is an EMI RFI Filter for EMI/RFI suppression, power line filtering, signal conditioning, noise reduction, and compliance-oriented designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 1960MHz, 100Ohm. Search-friendly keywords include EMI filter, RFI filter, noise suppression, power line filter, SMD, 1960MHz, 100Ohm, EMI RFI Filter, SAW Filters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 836-B39202-B7834-C71 0 can be used for catalog matching and distributor lookup.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
SMD 1960MHz 100Ohm EMI RFI Filter - 836-B39202-B7834-C710 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 1960MHz 100Ohm EMI RFI Filter
836-B39202-B7834-C710
SMD 1960MHz 100Ohm EMI RFI Filter 836-B39202-B7834-C710
Low-Loss Filter for Mobile Communication / SAW Filter Low Loss 1960MHz 3dB 100Ohm//22nH SMD 5 Pin QCS5C Product overview: B39202-B7834-C710 from EPCOS (TDK) is an EMI RFI Filter for EMI/RFI suppression, power line filtering, signal conditioning, noise reduction, and compliance-oriented designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 1960MHz, 100Ohm. Search-friendly keywords include EMI filter, RFI filter, noise suppression, power line filter, SMD, 1960MHz, 100Ohm, EMI RFI Filter, SAW Filters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 836-B39202-B7834-C71 0 can be used for catalog matching and distributor lookup.

Low-Loss Filter for Mobile Communication / SAW Filter Low Loss 1960MHz 3dB 100Ohm//22nH SMD 5 Pin QCS5C Product overview: B39202-B7834-C710 from EPCOS (TDK) is an EMI RFI Filter for EMI/RFI suppression, power line filtering, signal conditioning, noise reduction, and compliance-oriented designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 1960MHz, 100Ohm. Search-friendly keywords include EMI filter, RFI filter, noise suppression, power line filter, SMD, 1960MHz, 100Ohm, EMI RFI Filter, SAW Filters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 836-B39202-B7834-C710 can be used for catalog matching and distributor lookup.

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD.
Product Category IC Electronic Filters
Product Number 836-B39202-B7834-C710
Product Name SMD 1960MHz 100Ohm EMI RFI Filter
Filter Category Active Filter
Unlock Full Specs
to access all available technical data

Similar Products

Interface - Filters - Active - MAX267AENG - Lingto Electronic Limited
Specs
Filter Category Active Filter
Filter Type Band Pass; Band Pass
Fc 57 kHz
View Details
3.6GHz EMI RFI Filter - 844-QPQ3500TR7 - ERSAELECTRONICS PTE. LTD.
Specs
Filter Category Active Filter
Standards and Certifications RoHS
Package Type Reel
View Details
Active Filters - 1906083 - RS Components, Ltd.
RS Components, Ltd.
Specs
Filter Category Active Filter
Filter Type Low Pass; Elliptic, low pass filter
Standards and Certifications RoHS
View Details
Specs
Filter Category Quartz / Crystal Filter
Filter Type Band Pass
Applications Commercial; Communications; Industrial; Military
View Details