The B39202-B7823-C710 is a surface-mount SAW filter designed for the receive path in mobile communication systems operating at 1960.0 MHz. It is housed in a chip-sized QCS5C package with dimensions approximating 4.1 mm × 2.0 mm × 0.735 mm and weighs 0.007 g. The filter supports unbalanced to unbalanced operation with 50 Ω termination, offering a usable passband of 60 MHz, a maximum insertion loss of 2.8 dB, and an amplitude ripple of up to 1.3 dB within the passband. Input and output VSWR are specified up to 1.9 and 2.0, respectively. Attenuation exceeds 20 dB outside the passband, with minimum rejection of 13 dB at 1890-1910 MHz and 2010-2070 MHz. It operates from -30 °C to +85 °C with storage temperatures from -40 °C to +85 °C. The device is an ESD-sensitive component with Ni, gold-plated terminals. This part is withdrawn and has been superseded by B39202B9007E610.
FILTER SAW 1.96GHZ LOWLOSS SMD Product overview: B39202-B7823-C710 from EPCOS (TDK) is an EMI RFI Filter for EMI/RFI suppression, power line filtering, signal conditioning, noise reduction, and compliance-oriented designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 1.96GHZ. Search-friendly keywords include EMI filter, RFI filter, noise suppression, power line filter, SMD, 1.96GHZ, EMI RFI Filter, SAW Filters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 836-B39202-B7823-C71
| ERSAELECTRONICS PTE. LTD. | |
|---|---|
| Product Category | IC Electronic Filters |
| Product Number | 836-B39202-B7823-C710 |
| Product Name | SMD 1.96GHZ EMI RFI Filter |
| Filter Category | Active Filter |