EPCOS AG RF Multiplexers - B39192B8578P810S 5 B39192B8578P810S 5

Description
Manufacturer: EPCOS (TDK) Win Source Part Number: 729817-B39192B8578P8 10S 5 Manufacturer Homepage: www.epcos.com Reference case: SMD Reference Date Code: 2014+ Popularity: Low Fake Threat In the Open Market: 78 pct. Supply and Demand Status: Balance
Request a Quote
Description
Manufacturer: EPCOS (TDK) Win Source Part Number: 729817-B39192B8578P8 10S 5 Manufacturer Homepage: www.epcos.com Reference case: SMD Reference Date Code: 2014+ Popularity: Low Fake Threat In the Open Market: 78 pct. Supply and Demand Status: Balance
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
RF Multiplexers - B39192B8578P810S 5 - 729817-B39192B8578P810S 5 - Win Source Electronics
Laguna Hills, CA, United States
RF Multiplexers - B39192B8578P810S 5
729817-B39192B8578P810S 5
RF Multiplexers - B39192B8578P810S 5 729817-B39192B8578P810S 5
Manufacturer: EPCOS (TDK) Win Source Part Number: 729817-B39192B8578P8 10S 5 Manufacturer Homepage: www.epcos.com Reference case: SMD Reference Date Code: 2014+ Popularity: Low Fake Threat In the Open Market: 78 pct. Supply and Demand Status: Balance

Manufacturer: EPCOS (TDK)
Win Source Part Number: 729817-B39192B8578P810S 5
Manufacturer Homepage: www.epcos.com
Reference case: SMD
Reference Date Code: 2014+
Popularity: Low
Fake Threat In the Open Market: 78 pct.
Supply and Demand Status: Balance

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Logic Multiplexers
Product Number 729817-B39192B8578P810S 5
Product Name RF Multiplexers - B39192B8578P810S 5
Unlock Full Specs
to access all available technical data

Similar Products

Signal Switches, Multiplexers, Decoders - 54LS153LMQB - Quarktwin Technology Ltd.
Specs
Supply Voltage 4.5V ~ 5.5V
Package Type 20-CLCC
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Signal Switches, Multiplexers, Decoders - 74AHC138PW,112 - Quarktwin Technology Ltd.
Specs
Supply Voltage 2V ~ 5.5V
Package Type SOP; SSOP; TSSOP; 16-TSSOP (0.173\", 4.40mm Width)
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
2 suppliers