EPCOS AG EMI / RFI Components - B39191B5000H510 B39191B5000H510

Description
Manufacturer: EPCOS (TDK) Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1047538-B39191B5000H 510 Termination: SMD/SMT Frequency: 190 MHz Number of Pins: 10 Categories: EMI / RFI Components Alternative Parts (Cross-Reference): B39191B5000H510B3919 1-B5000-H510; Popularity: Low Fake Threat In the Open Market: 47 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 85 °C Lead Free: Yes RoHS: Compliant Min Operating Temperature: -30 °C
Request a Quote
Description
Manufacturer: EPCOS (TDK) Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1047538-B39191B5000H 510 Termination: SMD/SMT Frequency: 190 MHz Number of Pins: 10 Categories: EMI / RFI Components Alternative Parts (Cross-Reference): B39191B5000H510B3919 1-B5000-H510; Popularity: Low Fake Threat In the Open Market: 47 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 85 °C Lead Free: Yes RoHS: Compliant Min Operating Temperature: -30 °C
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
EMI / RFI Components - B39191B5000H510 - 1047538-B39191B5000H510 - Win Source Electronics
Laguna Hills, CA, United States
EMI / RFI Components - B39191B5000H510
1047538-B39191B5000H510
EMI / RFI Components - B39191B5000H510 1047538-B39191B5000H510
Manufacturer: EPCOS (TDK) Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1047538-B39191B5000H 510 Termination: SMD/SMT Frequency: 190 MHz Number of Pins: 10 Categories: EMI / RFI Components Alternative Parts (Cross-Reference): B39191B5000H510B3919 1-B5000-H510; Popularity: Low Fake Threat In the Open Market: 47 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 85 °C Lead Free: Yes RoHS: Compliant Min Operating Temperature: -30 °C

Manufacturer: EPCOS (TDK)
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1047538-B39191B5000H510
Termination: SMD/SMT
Frequency: 190 MHz
Number of Pins: 10
Categories: EMI / RFI Components
Alternative Parts (Cross-Reference): B39191B5000H510B39191-B5000-H510;
Popularity: Low
Fake Threat In the Open Market: 47 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 85 °C
Lead Free: Yes
RoHS: Compliant
Min Operating Temperature: -30 °C

Buy Now

Technical Specifications

  Win Source Electronics
Product Category RFID Chips
Product Number 1047538-B39191B5000H510
Product Name EMI / RFI Components - B39191B5000H510
Frequency 1.90E8 Hz
Unlock Full Specs
to access all available technical data

Similar Products

5315TC Series RFID Transponder Coils for Harsh Environments - 5315TC-105 5315TC-105XGLD - Coilcraft, Inc.
Specs
RFID Product Tag / Transponder
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
AS3953 NFC Interface Tag.  NFC to SPI interface chip - AS3953 - ams
Specs
RFID Product Tag / Transponder
Frequency 1.36E7 Hz
Memory 1 bits
View Details