SAW filter for mobile communication operating at 1842.5 MHz, designed for receive paths in GPRS systems with impedance transformation from 50 Ω to 150 Ω. Packaged in a chip-sized SMT package QCS5E with dimensions of 4.1 × 2.0 × 0.735 mm and a weight of 0.007 g. Features low insertion attenuation of up to 2.1 dB within the 75 MHz usable passband, amplitude ripple of up to 1.0 dB, and balanced output with phase and amplitude matching. Operates over a temperature range of -20 °C to +75 °C, with a maximum DC voltage of 5 V and ESD tolerance of 50 V per Machine Model (JESD22-A115A). Terminals are Ni, gold-plated and RoHS compliant. Suitable for GSM850, GSM900, GSM1800, and GSM1900 bands with peak input power limits of 15 dBm and 12 dBm respectively.
FILTER SAW 1842.5MHZ LOWLOSS SMD Product overview: B39182B7844K410 from EPCOS (TDK) is an EMI RFI Filter for EMI/RFI suppression, power line filtering, signal conditioning, noise reduction, and compliance-oriented designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 1842.5MHZ. Search-friendly keywords include EMI filter, RFI filter, noise suppression, power line filter, SMD, 1842.5MHZ, EMI RFI Filter, SAW Filters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 836-B39182B7844K410 can be used for catalog matching and distributor lookup.
| ERSAELECTRONICS PTE. LTD. | |
|---|---|
| Product Category | IC Electronic Filters |
| Product Number | 836-B39182B7844K410 |
| Product Name | SMD 1842.5MHZ EMI RFI Filter |
| Filter Category | Active Filter |