Manufacturer: EPCOS (TDK)
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 958971-B39182-B9522-
Termination: SMD/SMT
Impedance: 50 Ω
Frequency: 1.8425 GHz
Categories: OEM Parts(A-B)
Alternative Parts (Cross-Reference): B39182-B9522-P810B39
Popularity: Low
Fake Threat In the Open Market: 43 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 85 °C
RoHS: Compliant
Min Operating Temperature: -20 °C
| Win Source Electronics | |
|---|---|
| Product Category | Uncategorized Products |
| Product Number | 958971-B39182-B9522-P810 |
| Product Name | OEM Parts - OEM Parts (A - B) - B39182-B9522-P810 |