EPCOS AG EMI / RFI Components - B39182-B9013-K310 B39182-B9013-K310

Description
Manufacturer: EPCOS (TDK) Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 958952-B39182-B9013- K310 Termination: SMD/SMT Frequency: 1.8425 GHz Categories: EMI / RFI Components Alternative Parts (Cross-Reference): B39182-B9013-K310B39 182B9013K310; Popularity: Low Fake Threat In the Open Market: 70 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 75 °C RoHS: Compliant Min Operating Temperature: -20 °C
Request a Quote
Description
Manufacturer: EPCOS (TDK) Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 958952-B39182-B9013- K310 Termination: SMD/SMT Frequency: 1.8425 GHz Categories: EMI / RFI Components Alternative Parts (Cross-Reference): B39182-B9013-K310B39 182B9013K310; Popularity: Low Fake Threat In the Open Market: 70 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 75 °C RoHS: Compliant Min Operating Temperature: -20 °C
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
EMI / RFI Components - B39182-B9013-K310 - 958952-B39182-B9013-K310 - Win Source Electronics
Laguna Hills, CA, United States
EMI / RFI Components - B39182-B9013-K310
958952-B39182-B9013-K310
EMI / RFI Components - B39182-B9013-K310 958952-B39182-B9013-K310
Manufacturer: EPCOS (TDK) Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 958952-B39182-B9013- K310 Termination: SMD/SMT Frequency: 1.8425 GHz Categories: EMI / RFI Components Alternative Parts (Cross-Reference): B39182-B9013-K310B39 182B9013K310; Popularity: Low Fake Threat In the Open Market: 70 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 75 °C RoHS: Compliant Min Operating Temperature: -20 °C

Manufacturer: EPCOS (TDK)
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 958952-B39182-B9013-K310
Termination: SMD/SMT
Frequency: 1.8425 GHz
Categories: EMI / RFI Components
Alternative Parts (Cross-Reference): B39182-B9013-K310B39182B9013K310;
Popularity: Low
Fake Threat In the Open Market: 70 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 75 °C
RoHS: Compliant
Min Operating Temperature: -20 °C

Buy Now

Technical Specifications

  Win Source Electronics
Product Category RFID Chips
Product Number 958952-B39182-B9013-K310
Product Name EMI / RFI Components - B39182-B9013-K310
Frequency 1.84E9 Hz
Unlock Full Specs
to access all available technical data

Similar Products

5315TC Series RFID Transponder Coils for Harsh Environments - 5315TC-415 5315TC-415XGLD - Coilcraft, Inc.
Specs
RFID Product Tag / Transponder
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
LEGIC Smartcard ICs for DESFire MIFARE - CTC4096-MM410 - LEGIC Identsystems
Specs
Memory 8016 to 23872 bits
Reading Speed 424 kbps
Detection Range 10.00 to 70.00 cm (3.94 to 27.56 inch)
View Details
RF/IF and RFID - 123318-AS3910-BQFT-100 - Win Source Electronics
Specs
Frequency 1.36E7 Hz
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details