Manufacturer: EPCOS (TDK)
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 973473-B39171-B5216-
Length: 13.3 mm
Contact Plating: Gold
Height: 1.6 mm
Number of Pins: 10
Categories: OEM Parts(A-B)
Popularity: Low
Fake Threat In the Open Market: 73 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 85 °C
Mount: Surface Mount
RoHS: Compliant
Radiation Hardening: No
Min Operating Temperature: -40 °C
Load Impedance: 50 Ω
| Win Source Electronics | |
|---|---|
| Product Category | Uncategorized Products |
| Product Number | 973473-B39171-B5216-H510 |
| Product Name | OEM Parts - OEM Parts (A - B) - B39171-B5216-H510 |