EPCOS AG EMI / RFI Components - B39162B7829C710 B39162B7829C710

Description
Manufacturer: EPCOS (TDK) Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1118791-B39162B7829C 710 Termination: SMD/SMT Length: 2 mm Impedance: 50 Ω Frequency: 1.57542 GHz Height: 680 µm Number of Pins: 5 Categories: EMI / RFI Components Alternative Parts (Cross-Reference): B39162-B7829-C710; Popularity: Medium Fake Threat In the Open Market: 32 pct. Supply and Demand Status: Limited Mount: Surface Mount RoHS: Compliant Min Operating Temperature: -40 °C Insertion Loss (dB): 1.8 dB Max Operating Temperature: 85 °C
Request a Quote
Description
Manufacturer: EPCOS (TDK) Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1118791-B39162B7829C 710 Termination: SMD/SMT Length: 2 mm Impedance: 50 Ω Frequency: 1.57542 GHz Height: 680 µm Number of Pins: 5 Categories: EMI / RFI Components Alternative Parts (Cross-Reference): B39162-B7829-C710; Popularity: Medium Fake Threat In the Open Market: 32 pct. Supply and Demand Status: Limited Mount: Surface Mount RoHS: Compliant Min Operating Temperature: -40 °C Insertion Loss (dB): 1.8 dB Max Operating Temperature: 85 °C
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
EMI / RFI Components - B39162B7829C710 - 1118791-B39162B7829C710 - Win Source Electronics
Laguna Hills, CA, United States
EMI / RFI Components - B39162B7829C710
1118791-B39162B7829C710
EMI / RFI Components - B39162B7829C710 1118791-B39162B7829C710
Manufacturer: EPCOS (TDK) Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1118791-B39162B7829C 710 Termination: SMD/SMT Length: 2 mm Impedance: 50 Ω Frequency: 1.57542 GHz Height: 680 µm Number of Pins: 5 Categories: EMI / RFI Components Alternative Parts (Cross-Reference): B39162-B7829-C710; Popularity: Medium Fake Threat In the Open Market: 32 pct. Supply and Demand Status: Limited Mount: Surface Mount RoHS: Compliant Min Operating Temperature: -40 °C Insertion Loss (dB): 1.8 dB Max Operating Temperature: 85 °C

Manufacturer: EPCOS (TDK)
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1118791-B39162B7829C710
Termination: SMD/SMT
Length: 2 mm
Impedance: 50 Ω
Frequency: 1.57542 GHz
Height: 680 µm
Number of Pins: 5
Categories: EMI / RFI Components
Alternative Parts (Cross-Reference): B39162-B7829-C710;
Popularity: Medium
Fake Threat In the Open Market: 32 pct.
Supply and Demand Status: Limited
Mount: Surface Mount
RoHS: Compliant
Min Operating Temperature: -40 °C
Insertion Loss (dB): 1.8 dB
Max Operating Temperature: 85 °C

Buy Now

Technical Specifications

  Win Source Electronics
Product Category RFID Chips
Product Number 1118791-B39162B7829C710
Product Name EMI / RFI Components - B39162B7829C710
Frequency 1.58E9 Hz
Unlock Full Specs
to access all available technical data

Similar Products

2208NF Series NFMI Antenna Coils - 2208NF-392XJR - Coilcraft, Inc.
Specs
RFID Product Tag / Transponder
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
LEGIC Smartcard ICs for DESFire MIFARE - ATC256-MV410 - LEGIC Identsystems
Specs
Memory 1792 bits
Reading Speed 26.48 kbps
Detection Range 70.00 cm (27.56 inch)
View Details
RF/IF and RFID - 123318-AS3910-BQFT-100 - Win Source Electronics
Specs
Frequency 1.36E7 Hz
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details