EPCOS AG SMD 1575.42MHz 50Ohm EMI RFI Filter B39162-B7839-K410

Description
SAW Filter RF 1575.42MHz 1.1dB 50Ohm SMD 5 Pin QCS5E / Low-Loss Filter for Mobile Communication Product overview: B39162-B7839-K410 from EPCOS (TDK) is an EMI RFI Filter for EMI/RFI suppression, power line filtering, signal conditioning, noise reduction, and compliance-oriented designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 1575.42MHz, 50Ohm. Search-friendly keywords include EMI filter, RFI filter, noise suppression, power line filter, SMD, 1575.42MHz, 50Ohm, EMI RFI Filter, SAW Filters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 836-B39162-B7839-K41 0 can be used for catalog matching and distributor lookup.
Request a Quote
Description
SAW Filter RF 1575.42MHz 1.1dB 50Ohm SMD 5 Pin QCS5E / Low-Loss Filter for Mobile Communication Product overview: B39162-B7839-K410 from EPCOS (TDK) is an EMI RFI Filter for EMI/RFI suppression, power line filtering, signal conditioning, noise reduction, and compliance-oriented designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 1575.42MHz, 50Ohm. Search-friendly keywords include EMI filter, RFI filter, noise suppression, power line filter, SMD, 1575.42MHz, 50Ohm, EMI RFI Filter, SAW Filters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 836-B39162-B7839-K41 0 can be used for catalog matching and distributor lookup.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
SMD 1575.42MHz 50Ohm EMI RFI Filter - 836-B39162-B7839-K410 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 1575.42MHz 50Ohm EMI RFI Filter
836-B39162-B7839-K410
SMD 1575.42MHz 50Ohm EMI RFI Filter 836-B39162-B7839-K410
SAW Filter RF 1575.42MHz 1.1dB 50Ohm SMD 5 Pin QCS5E / Low-Loss Filter for Mobile Communication Product overview: B39162-B7839-K410 from EPCOS (TDK) is an EMI RFI Filter for EMI/RFI suppression, power line filtering, signal conditioning, noise reduction, and compliance-oriented designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 1575.42MHz, 50Ohm. Search-friendly keywords include EMI filter, RFI filter, noise suppression, power line filter, SMD, 1575.42MHz, 50Ohm, EMI RFI Filter, SAW Filters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 836-B39162-B7839-K41 0 can be used for catalog matching and distributor lookup.

SAW Filter RF 1575.42MHz 1.1dB 50Ohm SMD 5 Pin QCS5E / Low-Loss Filter for Mobile Communication Product overview: B39162-B7839-K410 from EPCOS (TDK) is an EMI RFI Filter for EMI/RFI suppression, power line filtering, signal conditioning, noise reduction, and compliance-oriented designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 1575.42MHz, 50Ohm. Search-friendly keywords include EMI filter, RFI filter, noise suppression, power line filter, SMD, 1575.42MHz, 50Ohm, EMI RFI Filter, SAW Filters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 836-B39162-B7839-K410 can be used for catalog matching and distributor lookup.

Supplier's Site
Laguna Hills, CA, United States
SAW Filters - B39162-B7839-K410
1150667-B39162-B7839-K410
SAW Filters - B39162-B7839-K410 1150667-B39162-B7839-K410
Manufacturer: EPCOS (TDK) Win Source Part Number: 1150667-B39162-B7839 -K410 Family Name: B7839 Manufacturer Homepage: www.epcos.com Alternative Parts (Cross-Reference): B39162B8813P810; Introduction Date: August 30, 2010 ECCN: EAR99 Estimated EOL Date: Obsolete / End of life Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 92 pct. Supply and Demand Status: Limited

Manufacturer: EPCOS (TDK)
Win Source Part Number: 1150667-B39162-B7839-K410
Family Name: B7839
Manufacturer Homepage: www.epcos.com
Alternative Parts (Cross-Reference): B39162B8813P810;
Introduction Date: August 30, 2010
ECCN: EAR99
Estimated EOL Date: Obsolete / End of life
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 92 pct.
Supply and Demand Status: Limited

Buy Now

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category IC Electronic Filters IC Electronic Filters
Product Number 836-B39162-B7839-K410 1150667-B39162-B7839-K410
Product Name SMD 1575.42MHz 50Ohm EMI RFI Filter SAW Filters - B39162-B7839-K410
Filter Category Active Filter SAW Filter
Unlock Full Specs
to access all available technical data

Similar Products

Interface - Filters - Active - MAX7432AEUD - Lingto Electronic Limited
Specs
Filter Category Active Filter
View Details
Active Filters - 1907012 - RS Components, Ltd.
RS Components, Ltd.
Specs
Filter Category Active Filter
Filter Type Low Pass; Elliptic, low pass filter
Standards and Certifications RoHS
View Details
12 GHz EMI RFI Filter - 844-TGL2209-SM - ERSAELECTRONICS PTE. LTD.
Specs
Filter Category Active Filter
View Details
Notch Reject Filter - Model FL724 - Encore Electronics, Inc.
Encore Electronics, Inc.
Specs
Filter Category Active Filter
Filter Type Band Reject
Filter Class Switched Capacitor
View Details