B39162-B7722-C510 is a surface-mount SAW filter designed for GPS receiver applications at 1575.42 MHz, offering low insertion loss and minimal amplitude ripple. It operates unbalanced to unbalanced with 50 Ω source and load impedances, and features a chip-sized package measuring 6.0 × 2.5 × 0.7 mm with nickel and gold-plated terminals. The filter exhibits a maximum insertion attenuation of 2.1 dB over the passband (1573.42-1577.42 MHz), a 3-dB bandwidth of 38 MHz, and attenuates out-of-band signals by at least 30 dB from 100 MHz to 3500 MHz. The operating temperature range is -30 °C to +85 °C, with a maximum DC voltage of 3 V and continuous input power of 3 dBm within the passband. The device is classified as electrostatic sensitive and complies with SMT assembly standards.
FILTR SAW 1.57542GHZ LOWLOSS SMD Product overview: B39162-B7722-C510 from EPCOS (TDK) is an EMI RFI Filter for EMI/RFI suppression, power line filtering, signal conditioning, noise reduction, and compliance-oriented designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 1.57542GHZ. Search-friendly keywords include EMI filter, RFI filter, noise suppression, power line filter, SMD, 1.57542GHZ, EMI RFI Filter, SAW Filters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 836-B39162-B7722-C51
| ERSAELECTRONICS PTE. LTD. | |
|---|---|
| Product Category | IC Electronic Filters |
| Product Number | 836-B39162-B7722-C510 |
| Product Name | SMD 1.57542GHZ EMI RFI Filter |
| Filter Category | Active Filter |