EPCOS AG Automotive 42 MHz EMI RFI Filter B39162-B4060-U810

Description
SAW Components Low-Loss Filter for Automotive Telematics 1575,42 MHz Product overview: B39162-B4060-U810 from EPCOS (TDK) is an EMI RFI Filter for EMI/RFI suppression, power line filtering, signal conditioning, noise reduction, and compliance-oriented designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 42 MHz. Search-friendly keywords include EMI filter, RFI filter, noise suppression, power line filter, Automotive, 42 MHz, EMI RFI Filter, SAW Filters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 836-B39162-B4060-U81 0 can be used for catalog matching and distributor lookup.
Request a Quote
Description
SAW Components Low-Loss Filter for Automotive Telematics 1575,42 MHz Product overview: B39162-B4060-U810 from EPCOS (TDK) is an EMI RFI Filter for EMI/RFI suppression, power line filtering, signal conditioning, noise reduction, and compliance-oriented designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 42 MHz. Search-friendly keywords include EMI filter, RFI filter, noise suppression, power line filter, Automotive, 42 MHz, EMI RFI Filter, SAW Filters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 836-B39162-B4060-U81 0 can be used for catalog matching and distributor lookup.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Automotive 42 MHz EMI RFI Filter - 836-B39162-B4060-U810 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Automotive 42 MHz EMI RFI Filter
836-B39162-B4060-U810
Automotive 42 MHz EMI RFI Filter 836-B39162-B4060-U810
SAW Components Low-Loss Filter for Automotive Telematics 1575,42 MHz Product overview: B39162-B4060-U810 from EPCOS (TDK) is an EMI RFI Filter for EMI/RFI suppression, power line filtering, signal conditioning, noise reduction, and compliance-oriented designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 42 MHz. Search-friendly keywords include EMI filter, RFI filter, noise suppression, power line filter, Automotive, 42 MHz, EMI RFI Filter, SAW Filters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 836-B39162-B4060-U81 0 can be used for catalog matching and distributor lookup.

SAW Components Low-Loss Filter for Automotive Telematics 1575,42 MHz Product overview: B39162-B4060-U810 from EPCOS (TDK) is an EMI RFI Filter for EMI/RFI suppression, power line filtering, signal conditioning, noise reduction, and compliance-oriented designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 42 MHz. Search-friendly keywords include EMI filter, RFI filter, noise suppression, power line filter, Automotive, 42 MHz, EMI RFI Filter, SAW Filters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 836-B39162-B4060-U810 can be used for catalog matching and distributor lookup.

Supplier's Site
Laguna Hills, CA, United States
SAW Filters - B39162-B4060-U810
818409-B39162-B4060-U810
SAW Filters - B39162-B4060-U810 818409-B39162-B4060-U810
Manufacturer: EPCOS (TDK) Win Source Part Number: 818409-B39162-B4060- U810 Categories: Uncategorized Popularity: Low Fake Threat In the Open Market: 57 pct. Supply and Demand Status: Limited

Manufacturer: EPCOS (TDK)
Win Source Part Number: 818409-B39162-B4060-U810
Categories: Uncategorized
Popularity: Low
Fake Threat In the Open Market: 57 pct.
Supply and Demand Status: Limited

Buy Now

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category IC Electronic Filters IC Electronic Filters
Product Number 836-B39162-B4060-U810 818409-B39162-B4060-U810
Product Name Automotive 42 MHz EMI RFI Filter SAW Filters - B39162-B4060-U810
Filter Category Active Filter SAW Filter
Unlock Full Specs
to access all available technical data

Similar Products

5GHz EMI RFI Filter - 844-QPQ1904SR - ERSAELECTRONICS PTE. LTD.
Specs
Filter Category Active Filter
Filter Type Band Boost Filter
Standards and Certifications RoHS
View Details
Interface - Filters - Active - MAX295CPA - Lingto Electronic Limited
Specs
Filter Category Active Filter
View Details
SAW Filter - SPT860M3030A - Interquip Electronics Co., Ltd.
Interquip Electronics Co., Ltd.
Specs
Filter Category SAW Filter
Fc 860000 kHz
Package Type 3.0*3.0 mm
View Details
Active Filters - 1923086 - RS Components, Ltd.
RS Components, Ltd.
Specs
Filter Category Active Filter
Filter Type Low Pass; Low Pass Filter
Filter Class Switched Capacitor
View Details