EPCOS AG Ceramic Capacitors B37981M1471M054

Description
470pF ±20% 100V Ceramic Capacitor X7R Radial
Request a Quote Datasheet
Description
470pF ±20% 100V Ceramic Capacitor X7R Radial
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 495-1048-3-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
495-1048-3-ND
Ceramic Capacitors 495-1048-3-ND
470pF ±20% 100V Ceramic Capacitor X7R Radial

470pF ±20% 100V Ceramic Capacitor X7R Radial

Buy Now Datasheet
Ceramic Capacitors - B37981M1471M054 - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
B37981M1471M054
Ceramic Capacitors B37981M1471M054
CAP CER 470PF 100V X7R RADIAL

CAP CER 470PF 100V X7R RADIAL

Supplier's Site Datasheet

Technical Specifications

  DigiKey ODG (Origin Data Global)
Product Category Capacitors Capacitors
Product Number 495-1048-3-ND B37981M1471M054
Product Name Ceramic Capacitors Ceramic Capacitors
Configuration / Form Factor Leaded Capacitor Leaded Capacitor; Through Hole
Applications Automotive Automotive
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Capacitance Tolerance 20 (+/- %) 20 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

MIS Chip Capacitors - SC00820710 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 8.20E-6 microF
View Details
6 suppliers
Power Entry Module, Plug, 6A; Connector Type Schurter - 16J2219 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details
Film Capacitors - 1725861 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Technology Film Capacitors
Applications Automotive
View Details
Ceramic Capacitors - C1206C333K5RACCDE-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details