EPCOS AG Ceramic Capacitors - B37950K2473K062 B37950K2473K062

Description
Manufacturer: EPCOS (TDK) Win Source Part Number: 777867-B37950K2473K0 62 Series: B37950K Packaging: Reel package Operating Temperature Range: -55°C ~ 125°C Package: 1210 Applications: Automotive Mounting: Surface Mount, MLCC Capacitance: 0.047μF Tolerance: ±10% Temperature Coefficient: X7R Ratings: AEC-Q200 Part Status: Obsolete(EOL) Family Name: B37950 Categories: Capacitors Dimension: 0.126" L x 0.098" W (3.20mm x 2.50mm) Voltage Rating DC: 200V Thickness (Maximum): 0.067" (1.70mm) Alternative Parts (Cross-Reference): VJ1210Y473KXCAT; 1210B473K201CG; CALC1210B201A473K-T3 ; VJ1210Y473KBCAT; Introduction Date: December 05, 2005 ECCN: EAR99 Estimated EOL Date: Obsolete / End of life Popularity: Medium Fake Threat In the Open Market: 82 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: EPCOS (TDK) Win Source Part Number: 777867-B37950K2473K0 62 Series: B37950K Packaging: Reel package Operating Temperature Range: -55°C ~ 125°C Package: 1210 Applications: Automotive Mounting: Surface Mount, MLCC Capacitance: 0.047μF Tolerance: ±10% Temperature Coefficient: X7R Ratings: AEC-Q200 Part Status: Obsolete(EOL) Family Name: B37950 Categories: Capacitors Dimension: 0.126" L x 0.098" W (3.20mm x 2.50mm) Voltage Rating DC: 200V Thickness (Maximum): 0.067" (1.70mm) Alternative Parts (Cross-Reference): VJ1210Y473KXCAT; 1210B473K201CG; CALC1210B201A473K-T3 ; VJ1210Y473KBCAT; Introduction Date: December 05, 2005 ECCN: EAR99 Estimated EOL Date: Obsolete / End of life Popularity: Medium Fake Threat In the Open Market: 82 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - B37950K2473K062 - 777867-B37950K2473K062 - Win Source Electronics
Laguna Hills, CA, United States
Ceramic Capacitors - B37950K2473K062
777867-B37950K2473K062
Ceramic Capacitors - B37950K2473K062 777867-B37950K2473K062
Manufacturer: EPCOS (TDK) Win Source Part Number: 777867-B37950K2473K0 62 Series: B37950K Packaging: Reel package Operating Temperature Range: -55°C ~ 125°C Package: 1210 Applications: Automotive Mounting: Surface Mount, MLCC Capacitance: 0.047μF Tolerance: ±10% Temperature Coefficient: X7R Ratings: AEC-Q200 Part Status: Obsolete(EOL) Family Name: B37950 Categories: Capacitors Dimension: 0.126" L x 0.098" W (3.20mm x 2.50mm) Voltage Rating DC: 200V Thickness (Maximum): 0.067" (1.70mm) Alternative Parts (Cross-Reference): VJ1210Y473KXCAT; 1210B473K201CG; CALC1210B201A473K-T3 ; VJ1210Y473KBCAT; Introduction Date: December 05, 2005 ECCN: EAR99 Estimated EOL Date: Obsolete / End of life Popularity: Medium Fake Threat In the Open Market: 82 pct. Supply and Demand Status: Limited

Manufacturer: EPCOS (TDK)
Win Source Part Number: 777867-B37950K2473K062
Series: B37950K
Packaging: Reel package
Operating Temperature Range: -55°C ~ 125°C
Package: 1210
Applications: Automotive
Mounting: Surface Mount, MLCC
Capacitance: 0.047μF
Tolerance: ±10%
Temperature Coefficient: X7R
Ratings: AEC-Q200
Part Status: Obsolete(EOL)
Family Name: B37950
Categories: Capacitors
Dimension: 0.126" L x 0.098" W (3.20mm x 2.50mm)
Voltage Rating DC: 200V
Thickness (Maximum): 0.067" (1.70mm)
Alternative Parts (Cross-Reference): VJ1210Y473KXCAT; 1210B473K201CG; CALC1210B201A473K-T3; VJ1210Y473KBCAT;
Introduction Date: December 05, 2005
ECCN: EAR99
Estimated EOL Date: Obsolete / End of life
Popularity: Medium
Fake Threat In the Open Market: 82 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Singapore, Singapore
Automotive SMD 0.047UF 200V Capacitor
60-B37950K2473K062
Automotive SMD 0.047UF 200V Capacitor 60-B37950K2473K062
CAP CER 0.047UF 200V X7R 1210 / Cap Ceramic 0.047uF 200V X7R 10% Pad SMD 1210 125°C Automotive T/R Product overview: B37950K2473K062 from EPCOS (TDK) is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, SMD, 0.047UF, 200V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, Automotive, SMD, 0.047UF, 200V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-B37950K2473K062 can be used for catalog matching and distributor lookup.

CAP CER 0.047UF 200V X7R 1210 / Cap Ceramic 0.047uF 200V X7R 10% Pad SMD 1210 125°C Automotive T/R Product overview: B37950K2473K062 from EPCOS (TDK) is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, SMD, 0.047UF, 200V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, Automotive, SMD, 0.047UF, 200V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-B37950K2473K062 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Ceramic Capacitors - B37950K2473K062 - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
B37950K2473K062
Ceramic Capacitors B37950K2473K062
CAP CER 0.047UF 200V X7R 1210

CAP CER 0.047UF 200V X7R 1210

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. ODG (Origin Data Global)
Product Category Capacitors Capacitors Capacitors
Product Number 777867-B37950K2473K062 60-B37950K2473K062 B37950K2473K062
Product Name Ceramic Capacitors - B37950K2473K062 Automotive SMD 0.047UF 200V Capacitor Ceramic Capacitors
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition
Capacitance Range 0.0470 microF 0.0470 microF 0.0470 microF
Capacitance Tolerance 10 (+/- %) 10 (+/- %)
WVDC 200 volts 200 volts 200 volts
Unlock Full Specs
to access all available technical data

Similar Products

Film Capacitors - 1908797P - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors
Applications Automotive
View Details
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-432-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 70 C (-40 to 158 F)
Capacitance Range 1.20E6 microF
View Details
Thin Film Capacitors - 1761-CSA-140-15MX20MX4-G-151-M-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Technology Film Capacitors
Applications General Purpose
View Details
Polypropylene film capacitor - W29(MKP23 series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details